We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
RS232 (DTE) 5V,STANDALONE,SC MM W/EU PS
DB-9 (male) [15 m/49 ft.]
to 1300nm multimode (SC) [2 km/1.2 mi.]
Link Budget: 11.0 dB
Description
Link a remote terminal to a host computer: Connect multiple devices, such as security scanners, POS devices, remote terminals and building access/alarming systems to a host computer. Ideal for campus or business environments where remote devices can be networked in a point-to-point configuration where distances are greater than the 15 meter limitation of conventional copper serial cables.
Transition Networksâ Just Convert It serial RS232 to Fiber Media Converter is an inexpensive, no frills way to extend the distance between serial connections with the use of fiber optic cable. This converter supports full or half-duplex data transmission at speeds up to 120 Kbps. Unit and Port LEDs allow for quick status information on the converter.
Features
- Offered with either a male or female connector
- Full/Half-duplex transmission at speeds up to 120 Kbps
- Fiber LED lights to show link with or without data transmission
Show product on manufacturers website: https://www.lantronix.com/products/
Stand-alone RS232 Media Converter, RS232 Copper to Fiber
Specifications
Standards | EIA/TIA-574 EIA/TIA RS-232E |
Data Rate | Up to 120 Kbps |
Status LEDs | PWR (Power): Lit for normal operation RX: Steady = Link; Flashing = Rx Data FL: Steady = Fiber Link |
Dimensions | Width: 3" [76 mm] Depth: 3.9″ [100 mm] Height: 1" [25 mm] |
Power Consumption | 3.0 Watts |
Power Supply | External AC/DC; 12 VDC, 0.5A min Output; 120-240VAC input |
Environment | Operating: 0°C to 50°C Humidity: 5% to 95% (non-condensing) Altitude: 0 â 10,000 ft. |
Weight | 2 lbs. [0.90 kg] |
Compliance | Safety: Wall Mount Power Supply: UL Listed and CSA certified Emissions: CISPR22/EN55022 Class A + EN55024, EN60950 Class A, FCC Class A, CE Mark |
Warranty | Lifetime |
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects | |
Form factor | Stand-alone Media Converter |
Media Converter type | Full-Featured Conversion/Standard Size |
Protocol | Serial |
Type of conversion | Copper to Fiber |
Environment | Office/Commercial Grade |
PoE | No PoE |
Carrier Ethernet | No |