tde

S/FTP Patch cord RJ45 Hirose w. tde boot Cat.6A UC900 LSHF Crossover Colour: red, Length: xxxx

Article ID
SS-H6AZRTE-NRTxxxx
Excl. 19% VAT
Delivery time
5-10 working days

RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.

Cabletype Draka UC900 SS27 Cat.7
Configuration Crossover
Tests 100% electrical test on short-circuit and visual final inspection
  optional: Link Performance Tests
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

xxxx = Length in cm

CU RJ45 (TM31) Cat.6A with tde boot, colour: red

Type RJ45 (TM31), with integreted dwell lever protection
Shielding shielded

Dimensions Boot

34 mm length

 

13.4 mm width
Manufacturer Hirose (connector)
  tde (boot)
QS-Management Systems Certification ISO 9001
  ISO 14001
  TL 9000

Draka - UC900 SS27 Cat.7 S/FTP 4P LSHF, Colour: red

Standards EN 50173-1
  EN 50288-4-2
  ISO/IEC 11801
  IEC 61156-6
Flame resistance LSHF (FRNC) IEC 60332-1
  IEC 60754-2
  IEC 61034
Reaction to fire (Euroclasses) Eca
Construction
Type UC900 SS27 Cat.7 S/FTP
Conductor stranded bare copper wire Ø 0.42 mm (AWG 27/7)
Insulation Foam Skin Polyethylene, Ø 0.98 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs (PiMF) to the core
Screen Copper braid, tinned
Sheath LSHF
Mechanical properties
Minimum bending radius Without load ≥ 25 mm
  With load ≥ 50 mm
Temperature range During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 340 Ω/km
Resistance unbalance   ≤ 3%
Insulation resistance 500 V ≥ 2000 MΩkm
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Mean characteristic impedance 100 MHz 100 ± 5 Ω
Nominal velocity of propagation   ca. 79%
Propagation delay   ≤ 427 ns/100m
Delay skew   ≤ 12 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz 10 mΩ/m
  at 10 MHz 10 mΩ/m
  at 30 MHz 30 mΩ/m
Coupling attenuation   85 dB
Electrical Data (nominal) acc. to Cat.7 (at 20°C)

F


MHZ

Attenuation


dB/10m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
ELFEXT


dB/100m
PS-ELFEXT


dB/100m
Return
loss

dB
1,0 0,3 90 87 90 80 77 23
4,0 0,6 90 87 89 80 77 24
10,0 1,0 90 87 89 80 77 25
16,0 1,3 90 87 89 76 73 25
20,0 1,4 90 87 89 74 71 25
31,2 1,8 90 87 88 70 67 25
62,5 2,6 90 87 87 64 61 23
100,0 3,2 87 84 84 60 57 21
125,0 3,6 85 82 81 58 55 20
155,5 4,0 84 81 80 56 53 19
175,0 4,3 83 80 79 55 52 19
200,0 4,6 82 79 77 54 51 18
250,0 5,1 81 78 76 52 49 18
300,0 5,6 80 77 74 50 47 17
450,0 6,9 77 74 70 47 44 17
600,0 7,9 75 72 67 44 41 17
750,0 8,7 73 70 64 42 39  
900,0 9,7 72 69 62 41 38  
1000,0 10,2 71 68 61 40 37  
Outerdiameter 5.9 mm
Fire load 349 MJ/km
  0.097 kWh/m
Weight 39 kg/km
Copper content 24
Tensile force 100 N

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - TP cable assemblies
Category TP Patch Cords
Mediaobjects
Connector type (side 1) RJ45 Plug geschirmt
Connector type (side 2) RJ45 Plug geschirmt
Cable type CU Patchkabel
Polarity Cross Over
Cable color Rot
Performance Cat.6A