tde

SF/UTP Patch cord RJ45/RJ45 Hirose w. tde boot Cat.5e UC300 LSHF Colour: yellow, Length: xxxx

Article ID
SF-H5ZGE-NGExxxx
Excl. 19% VAT
Delivery time
5-10 working days

RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.

Cabletype Draka UC300 HS26 Cat.5e
Configuration 1:1
Tests 100% electrical test on short-circuit and visual final inspection
  optional: Link Performance Tests
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

xxxx = Length in cm

CU RJ45 (TM11) Cat.5e with tde boot, colour: yellow

Type RJ45 (TM11), with integreted dwell lever protection
Shielding shielded

Dimensions Boot

34 mm length
  13.4 mm width
Manufacturer Hirose (connector)
  tde (boot)
QS-Management Systems Certification ISO 9001
  ISO 14001
  TL 9000

Draka - UC300 HS26 Cat.5e SF/UTP Colour: yellow

Construction
Conductor stranded bare copper wire Ø 0.48 mm (AWG 26/1)
Insulation Polyethylene, Ø 0.95 mm
Twisting 2 cores to the pair
Cable lay up 4 pairs to the core
Sreen Al-laminated plastic foil + Copper braid, tinned
Sheath PVC or LSHF (FRNC)
Mechanical properties
Minimum bending radius Without load ≥ 25 mm
  With load ≥ 50 mm
Temperature range  During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 340 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance 500 V ≥ 5000 MΩkm
Mutual capacitance at 800 Hz Nom. 48 nF/km
Capacitance unbalance (pair/ground) ≤ 1200 pF/km
Characteristic impedance 100 MHz (100 ± 5) Ω
Nominal velocity of propagation   ca. 67%
Propagation delay   ≤ 535 ns/100m
Delay skew    20 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz ≤ 30 mΩ/m
  at 10 MHz ≤ 30 mΩ/m
  at 30 MHz ≤ 50 mΩ/m
Coupling attenuation   ≥ 75 dB
Electrical Data (nominal) acc. to Cat.5e (at 20°C)
F


MHZ
Attenuation


dB/10m
NEXT


dB
PS-
NEXT

dB
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return
loss

dB
1.0 0.3 71 68 68 65 23
4.0 0.6 62 59 56 53 23
10.0 0.9 56 53 48 45 23
16.0 1.1 53 50 44 41 23
20.0 1.3 51 48 42 39 23
31.2 1.6 49 46 38 35 23
62.5 2.4 44 41 32 29 23
100.0 3.0 41 38 28 25 23
125.0 3.3 40 37 26 23 23
155.5 3.6 38 35 24 21 23
175.0 3.9 37 34 23 20  
200.0 4.1 36 33 22 19  
250.0 4.4 35 32 20 17  
300.0 4.8 34 31 16 13  
Outerdiameter 5.7 mm
Fire load 369 MJ/km
  0.103 kWh/m
Weight 37 kg/km
Copper content 22.5
Tensile force 100 N

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - TP cable assemblies
Category TP Patch Cords
Mediaobjects
Connector type (side 1) RJ45 Plug geschirmt
Connector type (side 2) RJ45 Plug geschirmt
Cable type CU Patchkabel
Polarity 1:1
Cable color Gelb
Performance Cat.5e
We found other products you might like!