tde

SFP 10Gbps Modul SM LC, distance reach: 10 km, Cisco compatible

Article ID
TDE-SFP10G-LR
Delivery time
5-10 working days

Features

• Compliant with SFF-8413 and IEE802.3ae
• Data rate selectable ≤9.95Gbps to 10.52Gbps bit rates
• Uncooled DFP-1310 Transmitter and PIN Receiver
• Link length up to 10km
• Low Power Dissipation 1.0W Maximum
• -5ºC to 70ºC Operating Case Temperature
• Single 3.3V power supply
• Diagnostic Performance Monitoring of module temperature, supply Voltages, laser bias current, transmit optical power, receive optical power
• RoHS compliant and lead free

Applications

• 10GBASE-LR/LW
• 10G Fiber Channel
• Other High Speed Data Connections

Functional Description

TDE-SFP-10G-LR Transceiver is designed for 10GBASE-LR/LW, and 8.5G/10G Fiber- Channel applications. The transceiver consists of two sections: The transmitter section incorporates an uncooled DFB laser. And the receiver section consists of a PIN photodiode integrated with a TIA. All modules satisfy Class I Laser safety requirements. TDE-SFP-10G-LR Digital Diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power and transceiver supply voltage.

Absolute Maximum Ratings
ParameterSymbolMin.Max.
Supply Voltage Vcc -0.5 V 3.8 V
Storage Temperature Tst -40°C 85°C
Relative Humidity Rh 0 % 85 %
Operating Conditions
ParameterSymbolMin.Typ.Max.
Supply Voltage Vcc 3.13 V 3.3 V 3.47 V
Supply Current Icc   360 mA 450 mA
Operating Case Temperature Tca -5°C   70°C
Module Power Dissipation Pm - 1.0 W  -

 
Notes:
1. Supply current is shared between VCCTX and VCCRX.
2. In-rush is defined as current level above steady state current requirements.

Transmitter Specifications Electrical
ParameterSymbolMin.Typ.Max.
Data Rate Mra - 10.3 Gbps 11.3 Gbps
Input differential Impedance Rim - 100 Ω -
Differential Data Input VtxDIFF 120 mV - 850 Mv
Transmit Disable Voltage VD 2.0 V - Vcc3+0.3 V
Transmit Enable Voltage Ven 0 V - +0.8 V
Transmit Disable Assert Time Vn - - 100 µs
Receiver Specifications Electrical
ParameterSymbolMin.Typ.Max.
Data Rate Mra - 10.3 Gbps 11.3 Gbps
Differential Output Swing Vout P-P 350 mV - 850 mV
Rise/Fall Time Tr/Tf 24 Ps - -
Loss of Signal Asserted VOH 2 V - Vcc3+0.3 V
Loss of Signal Negated VOL 0 V - +0.4 V
Transmitter Specifications Optical
ParameterSymbolMin.Typ.Max.
Center Wavelength λc 1260 pm   1355 pm
Optical Average Power Po -8.2 dBm - 0,5 dBm
Optical OMA Power Pom -5.2 dBm    
Side Mode Suppression Ratio SMSR 30 dB - -
Optical Transmit Power (disabled) PTX_DISABLE - - -30 dBm
Extinction Ratio ER   3.5 -
RIN21OMA (RIN measurement is made with a return loss at 12 dB)       -128 dB/Hz

Optical Return Loss Tolerance

      12 dB
Receiver Specifications Optical
ParameterSymbolMin.Typ.Max.
Input Operating Wavelength λ 1260 nm - 1355 nm
Average receive power   - - -1.0 dBm
Receiver sensitivity in OMA   - - -12.6 dBm
Stressed receiver sensitivity in OMA [1]       -10.3 dBm
Maximum Input Power RX-overload - - -1 dBm
Reflectance Rrx -   -12 dB
Loss of Signal Asserted   -25 dBm  - -
LOS De-Asserted   - -  -
LOS Hysteresis   0.5 dB - -

Notes:
[1] Measured with conformance test signal for BER = 10–12. The stressed sensitivity values in the table are for system level BER measurements which include the effects of CDR circuits. It is recommended that at least 0.4 dB additional margin be allocated if component level measurements are made without the effects of CDR circuits.


More Information
Delivery time 5-10 working days
Manufacturer tde
Systems GBIC-, SFP-, XFP-, XENPAK-Transceiver
Category SFP Modules
Mediaobjects