transition_networks

TRANSCEIVER - SFP+, 10GBASE-LR, 10.3G, SM, Duplex LC, 1310nm, 10km, 3.3V, DMI, -40 - +85C

Artikelnummer
TN-10GSFP-LR1T
*Listenpreis 1.697,88 €
Zzgl. 19% MwSt.
Lieferzeit
5-10 Werktage

10GBase-LR/LW, Extended Temperature SFP+ with DMI, 1310nm single mode (Duplex LC) [10 km/6.2 mi.] Link Budget: 9.0 dB

Product Description

10GBase-LR/LW, Extended Temperature SFP+ with DMI, 1310nm single mode (Duplex LC) [10 km/6.2 mi.] Link Budget: 9.0 dB

Features

  • SFP+ Optical Transceiver
  • 10G Small Form-Factor Pluggable (SFP+) MSA compatible
  • SFF-8472 Digital Diagnostic Function (DMI)
  • Single +3.3 V Power Supply
  • Up to 10.5 Gbps bidirectional data links
  • RoHS Compliant (all models)
  • Class 1 Laser International Safety Standard IEC 60825 Compliant

Show product on manufacturers website: https://www.transition.com/products/optical-devices/tn-10gsfp-lr1t/

Specifications

Standards IEEE 802.3ae
Data Rate 10.3 Gbps
Dimensions Width: 0.52″ [13 mm]
Depth: 2.2″ [56 mm]
Height: 0.33″ [8 mm]
Power Input 3.3V
Environment Operating: -40°C to +85°C
Storage: -40°C to 85°C
Compliance IEC-60825, FAD 21,
CFR 1040.10 and 1040.11
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Optical Devices
Medienobjekte