transition_networks

TRANSCEIVER- SFP+, CC, 10GBASE-ER, 10.3G, SM LC, 1310nm, CWDM, 40km, 3.3V, DMI

Artikelnummer
TN-CWDM-10G-1310-40
*Listenpreis 2.248,32 €
Zzgl. 19% MwSt.
Lieferzeit
5-10 Werktage

10GBase-LR/LW/10G Fiber Channel, SFP+ with DMI single mode (LC) 1310nm [40 km/24.9 mi.] Link Budget: 14.1 dB

Product Description

10GBase-LR/LW/10G Fiber Channel, SFP+ with DMI single mode (LC) [40 km/24.9 mi.] Link Budget: 14.1 dB

Features

  • Compliant with IEEE 802.3ae 10GBase-ER/EW
  • SFF-8472 Digital Diagnostic Function (DMI)
  • Maximum Link Length of 80KM
  • RoHS Compliant (all models)
  • Class 1 Laser International Safety Standard IEC 60825 Compliant
  • SFP+ Optical Transceiver with duplex LC connector
  • Single +3.3 V Power Supply

Show product on manufacturers website: https://www.transition.com/products/optical-devices/tn-cwdm-10g-1xx0-40/

Specifications

Standards IEEE 802.3ae
Output Wavelength -5.5nm
Dimensions Width: 0.52″ [13 mm]
Depth: 2.18″ [55 mm]
Height: 0.33″ [8 mm]
Power Input +5V, 3.3V
Environment Operating: 0°C to 70°C
Storage: -40°C to 85°C
Compliance IEC-60825, FDA 21,
CFR 1040.10 and 1040.11
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Optical Devices
Medienobjekte