transition_networks

USB3.0 TO 1000BASE-SX ETHERNET LC MM 3.3V

Artikelnummer
TN-USB3-SX-01(LC)
*Listenpreis 611,45 €
Zzgl. 19% MwSt.
Lieferzeit
5-10 Werktage

USB 3.0 to Ethernet 1000Base-SX multimode (LC) [62.5/125 µm: 220 m/722 ft.][50/125 µm: 550 m/1804 ft.] Link Budget: 7.0 dB

Description

Use the Scorpion-USB™ 3.0 Gigabit Ethernet Fiber Adapter to create an EMI-secure data connection between a USB port on a PC, laptop or tablet and a 1000Mbps Ethernet fiber port on a switch. This unique USB to fiber adapter is ideal for use in applications where wireless transmission is not the preferred technology due to security concerns or where copper lacks the bandwidth, distance or security for sharing data-intensive files. The Scorpion-USB Gigabit Ethernet Fiber Adapter allows a computing device which does not have a fiber port to connect to a fiber-based Ethernet network through its USB interface quickly, reliably and securely.

Designed specifically for laptop, notebook, and tablet PCs running today’s most popular operating systems and deployed in fiber-rich networking environments, the Scorpion-USB Gigabit Ethernet Fiber Adapter allows a secure connection to a fiber based Gigabit Ethernet network through a USB 3.0 port. Just plug the adapter into the USB port, install the driver, and the connection is ready.

Features

  • Gigabit Ethernet fiber connection through USB 3.0 interface accommodates high bandwidth services faster, further and more securely than copper or wireless transmission
  • Bus powered device, no external power supply needed
  • Multimode SC, LC, or industry standard SFP fiber port
  • SFP version supports dual speed 100/1000Mbps SFP Modules
  • LEDs to indicate USB Speed / Activity and fiber Link / Activity
  • Supports IEEE 802.1Q VLAN tagging
  • Plastic ABS enclosure with a 9″ pigtail to USB type-A connector
  • WHQL-certified drivers for Windows 7, 8, 8.1, 10; Linux and MacIntosh 10.6 to 10.11 drivers also available

Show product on manufacturers website: https://www.transition.com/products/network-adapters/tn-usb3-sx-01-series/

Specifications

Standards IEEE 802.3-2008
USB 3.0
Data Rate USB 3.0 (Type-A connector):
625MBps (5000Mbps)
Fiber: 125MBps (1000Mbps)
Fiber Port 1000Base-SX SC or LC
100/1000Base-X SFP
Max Frame Size 1518 bytes (untagged)
Status LEDs USB: Speed / Activity
Green: ON – USB 3.0
Yellow: ON – USB 2.0
Green & Yellow: OFF – USB Down
Fiber: Speed / Activity
Green – Link @ 1000Mbps,
Yellow – Link @ 100Mbps,
Flashing – Activity
Software Support Windows 7, 8, 8.1, 10, Linux, and
Macintosh 10.6 to 10.11
Dimensions Width: 2.09″ [56 mm]
Depth: 12.25" [233 mm]
Height: 1" [20 mm]
Power Consumption 2.1 Watts (LC: Typical)
2.18 Watts (SC: Typical)
3.15 Watts max (SFP: MSA compliant supporting up to a 1 Watt module)
Power Source USB Bus
Environment Operating: 0°C to 50°C
Storage: -20°C to +80°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft. (with derating)
Weight 0.35 lbs. [0.16 kg]
Compliance EN55032 Class A, EN55024, FCC Part 15, Subpart B, Class A, CE Mark
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Network Adapters
Medienobjekte