Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

1-Port 10/100/1000 PoE+ Injector W/OZ PS

Quick Overview

(1) 10/100/1000Base-T port PoE+ Injector

Description

Transition Networks’ L1000i-at is a 1-port 10/100/1000Base-T PoE+ midspan injector which provides a simple, cost-effective, fully IEEE 802.3at compliant solution to upgrade existing infrastructure with PoE+. Powering high-powered PoE+ enabled network devices, such as PTZ dome network cameras, can be done without the need to install power outlets and electrical cabling.

PoE technology allows IP phones, wireless access points, and security network cameras to receive power, along with data, over standard Ethernet cables, leaving the network infrastructure completely unaltered. PoE technology also allows for easier installation in areas where power cabling and outlets are unavailable, thereby reducing installation costs.

Midspan injectors offer users the ability to take advantage of PoE technology while protecting investments they’ve made in purchasing, configuring, and deploying non-PoE supported devices such as standard Ethernet switches.

Features

  • Power-over-Ethernet Injector for 10/100/1000Base-T
  • Remote Power Feeding
  • Overload and short circuit protection
  • Mixes Ethernet and power on the RJ-45 port
  • Delivers power up to 100 meters
  • Light weight and compact size
  • Plug-and-play
  • IEEE 802.3at and IEEE 802.3af compliant

Show product on manufacturers website: https://www.transition.com/products/media-converters/l1000i-at/

Listprice*: €136.07
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L1000I-AT-OZ
View Detail
OR

Details

(1) 10/100/1000Base-T port PoE+ Injector

Description

Transition Networks’ L1000i-at is a 1-port 10/100/1000Base-T PoE+ midspan injector which provides a simple, cost-effective, fully IEEE 802.3at compliant solution to upgrade existing infrastructure with PoE+. Powering high-powered PoE+ enabled network devices, such as PTZ dome network cameras, can be done without the need to install power outlets and electrical cabling.

PoE technology allows IP phones, wireless access points, and security network cameras to receive power, along with data, over standard Ethernet cables, leaving the network infrastructure completely unaltered. PoE technology also allows for easier installation in areas where power cabling and outlets are unavailable, thereby reducing installation costs.

Midspan injectors offer users the ability to take advantage of PoE technology while protecting investments they’ve made in purchasing, configuring, and deploying non-PoE supported devices such as standard Ethernet switches.

Features

  • Power-over-Ethernet Injector for 10/100/1000Base-T
  • Remote Power Feeding
  • Overload and short circuit protection
  • Mixes Ethernet and power on the RJ-45 port
  • Delivers power up to 100 meters
  • Light weight and compact size
  • Plug-and-play
  • IEEE 802.3at and IEEE 802.3af compliant

Show product on manufacturers website: https://www.transition.com/products/media-converters/l1000i-at/

Additional Information

Part number L1000I-AT-OZ
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.