10/100/1000 BASETX TO 1000 BASEFX INDUSTRIAL MC

Lieferzeit
5-10 working days
*Listprice €531.30
Excl. 19% VAT
Article ID
M/GE-ISW-SFP-01

10/100/1000Base-T (RJ-45) to 100/1000Base-X Open SFP Slot

Description

The M/GE-ISW Series is an hardened Gigabit Ethernet Mini media converter that provides a cost effective, entry-level media conversion between 10/100/1000Base-T ports and 1000Base-SX/LX ports for hardened or outdoor 10/100/1000 environments. With its supported operating temperature range of  -40°C to +75°C, the Mini offers a space saving alternative for converting copper to fiber in extreme environments.

Features

  • Unit & Port LEDs allow for quick status information
  • Auto-Negotiation
  • Fixed Full-Duplex on Fiber
  • Auto-MDI-MDIX on copper port
  • Active Link Pass Through
  • Jumbo Frame (up to 10240Bytes)
  • Supports DC and AC Input Power via terminal block
    • Includes barrel connector pig-tail cable
  • Multiple mounting options
    • DIN Rail clip and Velcro included
    • Wall mount bracket sold separately
  • Overload Current Protection
  • Reverse Polarity Protection

Show product on manufacturers website: https://www.transition.com/products/media-converters/mge-isw-xx-01-series/

Specifications

Standards IEEE 802.3
IEEE 802.3u
IEEE 802.3z
IEEE 802.3x
Data Rate 10/100/1000Mbps
Max Frame Size 10240 bytes
Status LEDs PWR (Power): (below RJ-45) ON = Lit for normal operation
FX-Link/Act (Fiber Link/Activity): (Upper Left on RJ-45)
On = link; Flashing = Activity
TX-Link/Act (Copper Link/Activity): (Upper Right on RJ-45)
On = link; Flashing = Activity
Dimensions Width: 1.8″ [46 mm]
Depth: 3.3″ [85 mm]
Height: 0.85″ [22 mm]
Power Consumption 1.2 Watts
Power Input Unit accepts 12 - 48 VDC or 24 – 36VAC
(External power supplies sold separately)
Environment Operating: -40°C to +75°C
Storage: -40°C to +85°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 0.40 lbs. [0.18 kg]
Compliance FCC Class A, CISPR22/EN55022 Class A, EN55034, CE Mark
Warranty Lifetime
More Information
Lieferzeit 5-10 working days
Systeme Transition Networks
Kategorie Transition Networks - Media Converters, Extenders & NIDs
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account