1000Base-BX 1550nm TX/1490nm RX single fiber single mode (LC) with DMI [80 km/49.7 mi.] Link Budget: 26.0 dB

Article ID
TN-GLC-BX-D-80
Excl. 19% VAT
Delivery time
5-10 working days

1000Base-BX 1550nm TX/1490nm RX single fiber single mode (Simplex LC) with DMI [80 km/49.7 mi.] Link Budget: 26.0 dB

Product Description

1000Base-BX 1550nm TX/1490nm RX single fiber single mode (Simplex LC) with DMI [80 km/49.7 mi.] Link Budget: 26.0 dB

Features

  • Hot-Pluggable SFP Footprint Duplex LC Optical Transceiver
  • Class 1 Laser International Safety Standard IEC-60825 Compliant
  • Compatible with SFP Multi-Sourcing Agreement (MSA)

Show product on manufacturers website: https://www.lantronix.com/products/

    Standards

    • IEEE 802.3

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Consumption

    • 0.66 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Storage: -40°C to 85°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed (specific SKUs only)

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects