1000Base-SX 850nm (LC) multimode [62.5/125 μm fiber: 220 m/722 ft.] [50/125 μm fiber: 550 m/1804 ft.] Link Budget: 9.0 dB

Article ID
TN-J4858C
Excl. 19% VAT
Delivery time
5-10 working days

Applications include: Gigabit Ethernet Switches and Routers, Fiber Channel Switch Infrastructure, xDSL Applications, and Metro Edge Switching.

Features

  • Hot-Pluggable SFP Optical Transceiver with Duplex LC Connector
  • Compliant with SFP Multi-Sourcing Agreement (MSA)
  • Compliant with 1000Base-SX (TN-J4858C Module Only)
  • Compliant with 1000Base-LX (TN-J4859C Module Only)

    Standards

    • IEEE 802.3z
    • IEEE 802.3

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.2” [56 mm]
    • Height: 0.33” [8 mm]

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Storage: -40°C to 85°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects