1000Base-SX 850nm multimode (LC) with DMI [62.5/125 μm: 220 m/722 ft.] Link Budget: 8.5 dB [50/125 μm: 550 m/1804 ft.] Link Budget: 8.5 dB

Article ID
TN-SFP-GE-S-C
Excl. 19% VAT
Delivery time
5-10 working days

Features

  • Extended operating temperature -40°C to +85°C
  • Compliant with IEEE 802.3z Gigabit Ethernet Standard
  • SFF-8472 Digital Diagnostic Function (DMI)
  • With Conformal Coating
  • Comply to EIA-364-65B Class IIIA

    Standards

    • IEEE 802.3

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Consumption

    • 0.66 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: -40°C to 85°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects