Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

- PCI Fast Ethernet Fiber Network Interface Cards, 100Base-FX

Quick Overview

100Base-FX 1300nm multimode (LC)
[2 km/1.2 mi.] Link Budget: 12.0 dB

Description

The PCI Fast Ethernet NIC provides a 100Base-FX fiber port and delivers low cost, fiber optic connectivity to the desktop in fiber rich LAN environments. With both standard and low profile form factors, driver support for common operating systems and PCI 2.2 plug-and-play capabilities, installation is a breeze in virtually any PC in your network.

Features

  • PCI 32-bit bus master
  • Supports 802.1P/Q VLAN tags
  • IP multicast filter
  • PCI 2.1 and 2.2 compliant
  • Wake-on-LAN (WoL) power management supported via the PCI Bus or through the supplied WoL cable
  • Standard bracket attached, low-profile bracket included
  • PXE Remote boot support
  • Supports ACPI

Show product on manufacturers website: https://www.transition.com/products/network-adapters/n-fx-xx-03/

Listprice*: €207.00
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

N-FX-LC-03
View Detail
OR

Details

Specifications

Standards IEEE 802.3u
IEEE 802.1P
IEEE 802.1Q
Slots PCI 2.1, 2.2
Status LEDs LINK/ACT (Link/Activity):
ON = communication link; OFF = no link;
FLASHING = activity on link
FDX (Full-duplex): ON = full-duplex link; OFF = half-duplex link
Software Support Windows 95, 98 ME, 2000, 2003,
NT 4.0, VISTA, 7
NDIS 2,3,4,5
NetWare Server 3.12, 4.x, 5.x, 6.x
NetWare DOS Client ODI
MAC OS
Linux 2.2.x - 2.4.x Kernel
Linux 2.6.x Kernal
FreeBSD - 4.13
SCO Unixware 7.1, OpenUnix 8
SCO Open Server 5.0.x
Sun Solaris
Boot Server Support PXE
RPL
Dimensions Width: 2.2″ [56 mm]
Depth: 4.8″ [122 mm]
Height: 0.9″ [23 mm]
Power Consumption 1.9 Watts
Environment Operating: 0°C to 50°C
Storage: -15°C to 65°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 1 lb. [0.45 kg]
Compliance FCC Class B Part 15, CE Mark
Warranty Lifetime

Additional Information

Part number N-FX-LC-03
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.