Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

- Industrial Managed Switch

Quick Overview

(4) 10/100/1000 Mbps RJ-45 ports
(2) 100/1000 Mbps SFP ports
(2) 100/1000/2500 Mbps SFP ports
L = 18-57 VDC dual-input power

Description

INDURA™ is IEC 61850-3 certified, and offers advanced industrial Ethernet management, redundancy and security features coupled with rugged hardware performance for industrial or outdoor environment applications requiring high reliability and availability. Its Gigabit and 2.5 Gigabit SFP ports allow maximum flexibility in a wide range of fiber supported network architectures. INDURA™ supports IEEE 1588v2 Precision Time Protocol for real-time automation applications. IEEE 802.3ah / IEEE 802.1ag / ITU -T Y.1731 make INDURA™ an excellent choice for networks that need fault detection and fault isolation.

Transition Networks’ INDURA™ series of industrial, managed switches provide fully-hardened solutions designed to operate reliably in harsh environments.

Applications include: Power Generation, Transmission & Distribution, Electrical Substation, Smart Grid, Oil & Gas, Petrochemical, Mining, Water/Wastewater Treatment Plants, Shipyards / Airports, Outdoor IP Video Surveillance, Intelligent Transportation Systems, Process and Factory Automation requiring Precision Time Protocol, High Availability Fiber-based Network Ring Architectures, and Cellular Backhaul.

Features

  • Innovative passive cooling design to maintain operating temperature of SFPs
  • Certified IEC 61850-3
  • Extended operating temperature (-40°C to 75°C)
  • Redundancy: ITU-T G.8032v2 (Ethernet Ring Protection Switching) with Recovery < 50 ms, STP/RSTP/MSTP
  • Synchronization: IEEE 1588v2 PTP
  • System Alarms: Fault Output Relay, SYSLOG, SNMP Traps
  • Security: IEEE 802.1x User Authentication, RADIUS and TACACS+, SNMPv3
  • IPv4 and IPv6 support
  • Link Aggregation LACP
  • OAM Support: Link OAM IEEE 802.3ah, Service OAM IEEE 802.1ag, ITU-T Y.1731
  • Jumbo Frame Support (9.6K)
  • Quality of Service (802.1p) for real-time traffic prioritization
  • VLAN (802.1Q) with double tagging
  • IGMP v2/v3
  • Management via Web, CLI, Telnet, SSH, SSL, SNMPv1, v2c & v3
  • IEC 62439 Media Redundancy Protocol (MRP), Parallel Redundancy Protocol (PRP) (In Development)
  • DIN Rail Mount Options

Show product on manufacturers website: https://www.transition.com/products/switch/indura/

Listprice*: €1,952.70
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

IND-3280-L
View Detail
OR

Details

Specifications

Standards IEEE 802.3
IEEE 802.3u
IEEE 802.3z
IEEE 802.3ab
IEEE 802.3x
IEEE 802.3ad
IEEE 802.1D
IEEE 802.1p
IEEE 802.1Q
IEEE 802.1w
IEEE 802.1s
IEEE 802.1x
IEEE 802.1AB
IEEE 802.3ah
IEEE 802.3ag/Y.1731
IEEE 1588-2008 (v2)
Status LEDs Power, Fault Relay Alarm. Port Activity, Duplex
Dimensions Width: 5.05″ [128.27 mm]
Depth: 5.64″ [143.256 mm]
Height: 6.8″ [178.72 mm]
Power Consumption 14 Watts (max)
Power Input 18-57 VDC; dual input power (-L model)
125-300 VDC, 100-250 VAC; single input power
(-H model)
Environment Operating: -40°C to 75°C
Storage: -40°C to 85°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 6.75 lbs. [3.68 kg]
Compliance Safety: UL 60950
IEC 61850-3, EN 60079-15:2005
Warranty Lifetime

Additional Information

Part number IND-3280-L
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.