Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

CWDM-M947LCR - 8 Channel Mux/Demux CWDM

Quick Overview

8 Ch. + OSC, 1470-1610 + 1310nm, Duplex LC

Product Description

Transition Networks CWDM products uses a passive technology that allows for any protocol to be transported over the fiber link, as long as it is at a specific wavelength. Transition Networks’ CWDM Mux/Demux and Add/Drop Mux can provide a simple and affordable method to maximize existing fiber capacity with little or no increased cost.

8 Channel and OSC, 1470-1610 + 1310nm, Duplex LC

Features

  • Increase bandwidth on existing fiber infrastructure
  • Alleviate fiber exhaustion
  • Transmit multiple protocols over an existing duplex fiber link by combining the fiber outputs of multiple media converters
  • Provide scalable bandwidth of up to 10 Gbps per channel over existing fiber links
  • Plug-and-Play, no configuration of CWDM components
  • Use existing standard optical ports on switches and routers
    • Utilize Optical Line Converter as transponder

Show product on manufacturers website: https://www.transition.com/products/optical-devices/cwdm-m947lcr/

Listprice*: €6,187.92
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

CWDM-M947LCR
View Detail
OR

Details

Specifications

Operating Wavelength 1460nm ~ 1620nm
1310nm Channel: 1260nm ~ 1360nm
Center Wavelength 1470nm ~ 1610nm
1310nm Channel: 1310nm
Max Insertion Loss 3.3 dB/channel 1310nm Channel: 1.0 dB/channel
Port Isolation 1310nm Channel: 30 dB Min. (at CWDM bands)
CWDM Channel Spacing 20nm
Channel Passband -5.5nm
Passband Ripple 0.5 dB (max)
Adjacent Channel Isolation 30 dB (min)
Non-adjacent Channel Isolation 40 dB (min)
Directivity 50 dB (min)
Return Loss 45 dB (min)
Polarization Dependent Loss (PDL) 0.2 dB (max)
Optical Operating Power 300 mW (max)
Fiber Type Corning SMF-28
Dimensions Module Rack
Width: 8.3″ [212 mm]
Depth: 7.6″ [192 mm]
Height: 1.7″ [43 mm]
Mount Bracket
Width: 18.9″ [481 mm]
Depth: 1.6″ [40 mm]
Height: 1.7″ [44 mm]
Environment Operating: 0°C to +70°C
Storage: -40°C to +85°C
Warranty Lifetime

Additional Information

Part number CWDM-M947LCR
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.