Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

PS, 90W, 48V, LEVEL 6 ADAPTER, W/KYCON KPPX-4P CONN, CUSTOM, JP P/S

Quick Overview

90 ~ 264 VAC; 127 ~ 370 VDC

Features

  • Universal AC input/full range
  • 3 pole AC inlet IEC320-C14
  • Built-in active power factor controller function
  • Industrial (-30°C to +70°C) operating temperature
  • No load power consumption ≤0.15 Watts
  • Energy efficiency Level VI
  • Compliant with EIASA 2007/DoE, NRCan, AU/NZ MEPS, EU ErP and CoC Version 5
  • Class 1 power (with earth pin)
  • Short circuit/overload/over voltage/over temperature protection
  • Fully enclosed 94V-0 flame retardant plastic case
  • LED power on indicator

Show product on manufacturers website: https://www.transition.com/products/accessory/25148a/

Listprice*: €135.59
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

25148-JP
View Detail
OR

Details

90 ~ 264 VAC; 127 ~ 370 VDC

Features

  • Universal AC input/full range
  • 3 pole AC inlet IEC320-C14
  • Built-in active power factor controller function
  • Industrial (-30°C to +70°C) operating temperature
  • No load power consumption ≤0.15 Watts
  • Energy efficiency Level VI
  • Compliant with EIASA 2007/DoE, NRCan, AU/NZ MEPS, EU ErP and CoC Version 5
  • Class 1 power (with earth pin)
  • Short circuit/overload/over voltage/over temperature protection
  • Fully enclosed 94V-0 flame retardant plastic case
  • LED power on indicator

Show product on manufacturers website: https://www.transition.com/products/accessory/25148a/

Additional Information

Part number 25148-JP
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.