Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

TRANSCEIVER- SFP, JP, 1000BASE-LX, 1310, SM LC, 10km, 3.3V

Quick Overview

1000Base-LX 1310nm (Duplex LC) single mode [10 km/6.2 mi.] Link Budget: 9.0 dB

Product Description

1000Base-LX 1310nm (Duplex LC) single mode [10 km/6.2 mi.] Link Budget: 9.0 dB

Features

  • Small Form-Factor Pluggable (SFP) MSA compatible
  • Compliant with IEEE 802.3z 1000Base-SX/LX
  • Compliant with IEEE 802.3 100Base-FX
  • Single +3.3V Power Supply
  • RoHS Compliant
  • Class 1 Laser International Safety Standard EC 60825 Compliant

Show product on manufacturers website: https://www.transition.com/products/optical-devices/tn-ex-sfp-1ge-lx/

Listprice*: €563.73
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TN-EX-SFP-1GE-LX
View Detail
OR

Details

Specifications

Standards IEEE 802.3
Dimensions Width: 0.52″ [13 mm]
Depth: 2.2″ [56 mm]
Height: 0.33″ [8 mm]
Power Input 3.3V
Environment Operating: 0°C to 70°C
Storage: -40°C to 85°C
Compliance IEC-60825, FDA 21,
CFR 1040.10 and 1040.11
Warranty Lifetime

Additional Information

Part number TN-EX-SFP-1GE-LX
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.