We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® - tde Modular Link
tML® is a patented, modular cabling system consisting of the three key components module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. Heart of the system are the rear MPO/MTP® and Telco connectors, which can be used to connect at least six or twelve ports at a time. Depending on the module configuration, transfer rates of up to 200G are currently possible with SR4. The fibre optic and TP modules can be used together in a module carrier with a very high port density. The tde offers its tML® cabling system as a proven tML® standard system and in the highly innovative variants tML® Xtended, tML® 24 System and now tML® 32 System for extreme scalability and very easy migration to higher transmission rates such as 40G, 100G, 200G and 400G.
-
tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC Duplex 62,5/125µ OM1 TMLT06LCDKH/MPP62GS*Listprice €333.66Excl. 19% VAT
-
tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC Duplex 50/125µ OM2 TMLT06LCDKH/MPP50GS*Listprice €333.66Excl. 19% VAT
-
tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC Duplex 50/125µ OM4 TMLT06LCDKH/MPP50G4S*Listprice €416.23Excl. 19% VAT
-
tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC Duplex 50/125µ OM3 TMLT06LCDKH/MPP50G3S*Listprice €383.21Excl. 19% VAT
-
tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2 TMLT06LCDKH/MPP09ES*Listprice €401.79Excl. 19% VAT
-
tML® - FO Module 5HP black MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2 TMLT06LCADKH/MPP09ES*Listprice €432.76Excl. 19% VAT
-
tML® Xtended - FO Micro Distribution Trunk Cable both sides 8xMPO/MTP® w. Pins 96G50/125µ OM4 LSHF, Type B, Length: xx in m TMLMPP/MPP50I96G4Bxx*Listprice €3,170.37Excl. 19% VAT
-
tML® Xtended - FO Micro Distribution Trunk Cable both sides 4xMPO/MTP® w. Pins 48G50/125µ OM4 LSHF, Type B, Length: xx in m TMLMPP/MPP50I48G4Bxx*Listprice €1,682.54Excl. 19% VAT
-
tML® Xtended - FO Micro Distribution trunk cable both sides 2xMPO/MTP® w. Pins 24G50/125µ OM5 LSHF, Type B, Length: xx in m TMLMPP/MPP50I24G5Bxx*Listprice €938.61Excl. 19% VAT
-
tML® Xtended - FO Micro Distribution trunk cable both sides 2xMPO/MTP® w. Pins 24G50/125µ OM4 LSHF, Type B, Length: xx in m TMLMPP/MPP50I24G4Bxx*Listprice €938.61Excl. 19% VAT
-
tML® Xtended - FO Micro Distribution trunk cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM5 LSHF, Type B, Length: xx in m TMLMPP/MPP50I12G5Bxx*Listprice €330.63Excl. 19% VAT
-
tML® Xtended - FO Micro Distribution trunk cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM4 LSHF, Type B, Length: xx in m TMLMPP/MPP50I12G4Bxx*Listprice €330.63Excl. 19% VAT