tde

tML® - Raspberry Pi 4 Mod. B, 8GB RAM, 32 GB micro SDHC card, power supply, Micro HDMI/HDMI cable 1,5m

Article ID
TML-RPI-4B-8GB
Excl. 19% VAT
Delivery time
5-10 working days

The tML® - Raspberry PI 4 module is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).

Type

Raspberry PI 4 module incl. fan and heat sink

 

Cover removable. A sheet metal can be broken out on the back of the housing for an additional cable entry.

 

4x1.5 GHz processor

 

8 GB RAM ram

Dimensions 110 x 108 x 20 mm
Material Stainless steel V2A-AiSi 430
Interface

WLAN

 

LAN front

 

Bluetooth

 

2x USB 3.0 front

 

2x USB 2.0 front

 

2x Micro HDMI side

 

USB-C power side

 

AUX side

Accessories

Micro HDMI Plug to HDMI Plug cable, length: 1.5m

 

SanDisk Ultra 32 GB micro SDHC card + SD-adapter

 

Powr supply type USB-C with integrated switch


More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - Modules Housing
Mediaobjects