Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

E2000™ Simplex Adapter ceramic with flange, magenta/magenta, class M

Quick Overview

Scope of supply

• Adapter E2000™
• 2 Philips head screws M2 x 8, blue galvanized
• 2 mounted hexagonal nuts M2, blue galvanized

Listprice*: €11.31
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-AD-E2KM-F-VI/VI
View Detail
OR

Details

Standardisation: acc. to IEC61754-15, DIN EN 186270
Connector class: coupling Adapter
Number of connectors (A): 1
Connector type (A): E2000™
Protection class (IP) connector (A): 20
Polishing connector (A): PC
Attenuation grade IL - connector (A): M
Delta insertion loss: ≤ 0.2 dB, testing method acc. to IEC 61300-3-4
Mating cycles: min. 1000
Pull-out force: min. 70 N
Connector color (A): magenta
Lever- frame-coding connector (A): color
Frame color connector (A): magenta
Sleeve material: ceramic
Adapter fastening method: end cap
Fiber type: Multimode (MM)
Dimensions: 74.7 / 42 x 22 x 9.35 mm
Material: plastic: PBT, fiber-glass reinforced (halogen-free)
Manufacturer: R&M

Additional Information

Part number L-AD-E2KM-F-VI/VI
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.