Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - Adapter plate for 3x RJ45 Keystone modules for floor box frame Electraplan

Quick Overview

tBL® - Adapter plate is intended for the integration of up to 3x Keystone modules into tBL® - floor box frames.

Listprice*: €3.27
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-BO-AD-RJ45KS
View Detail
OR

Details

Type Adapter plate
Material galvanized steel sheet
Colour

ZN-black

tBL® - Keystone compatibility

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL)

 

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC (P/N TBL-RJ45KS / TBL-RJ45KS/KT22TBL-RJ45KS/KT26)

 

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID (P/N TBL-RJ45KSLTBL-RJ45KSL/KT22TBL-RJ45KSL/KT26)

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TBL-BO-AD-RJ45KS
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.