We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
FO Cleaning Tools
-
tde IBC™ Brand Cleaning Tool for 1,25mm connectors LC, MU (PC, UPC and APC) L-CLEAN-IBC-1.25Excl. 19% VAT
-
tde IBC™ Brand Cleaning Tool for 2,50mm connectors E2000, FC, SC and ST (PC, UPC and APC) L-CLEAN-IBC-2.5Excl. 19% VAT
-
tde IBC™ Brand Cleaning Tool for 1,25mm duplex connectors LC, MU for UPC and APC L-CLEAN-IBC-LCDExcl. 19% VAT
-
tde FO IBC™ Brand Cleaning Tool for MDC connectors L-CLEAN-IBC-MDCExcl. 19% VAT
-
tde FO Pipe Cleaner for 1,25mm adapters L-CLEAN-PIPE-1.25Excl. 19% VAT
-
tde FO Pipe Cleaner for 2,50mm adapters L-CLEAN-PIPE-2.5Excl. 19% VAT
-
tde FO Cleaning tool for FO Simplex Connectors L-CLEAN-SHM-501Excl. 19% VAT
-
tde FO Cleaning Tool 1,25mm for CS and LC Duplex Adapter with self-closing shutter L-CLEAN-SMART-CS1.25Excl. 19% VAT
-
tde FO Replacement Cartridges for Cleaning Tool 1,25mm for LC Duplex Adapter with self-closing shutter L-CLEAN-SMART1.25-RExcl. 19% VAT
-
tde FO Stick Cleaner for 1,25mm adapters L-CLEAN-STICK-1.25Excl. 19% VAT
-
tde FO Stick Cleaner for 2,50mm adapters L-CLEAN-STICK-2.5Excl. 19% VAT