Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Draka - UC300 HS24 Cat.5e SF/UTP 4P (LSHF)

Quick Overview

Application
Primary (Campus), Secondary (Riser), Tertiary (Horizontal)
IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T;
IEEE 802.5 16 MB; ISDN; TPDDI; ATM
Power over Ethernet (PoE) / PoE+

Standards
EN 50173-1; EN 50288-2-1
ISO/IEC 11801; IEC 61156-5
TIA/EIA-568-C.2
IEEE 802.3at

Flame resistance
LSHF (LSOH): IEC 60332-1; IEC 60754-2; IEC 61034; Class Eca

Listprice*: €0.89
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

UC300-HS24-4P
View Detail
OR

Details

Construction
Conductor bare copper wire, Ø 0.51 mm (AWG24/1)
Insulation PE, Ø 1.1 mm
Twisting 2 cores to the pair
Cable lay up 4 pairs to the core
Sreen Al-laminated plastic foil and Copper braid, tinned
Sheath LSHF (FRNC, LSOH), grey RAL 7035
Mechanical properties
Minimum bending radius Without load ≥ 25 mm
  With load ≥ 50 mm
Temperature range  During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C
Loop resistance   ≤ 190 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance (500 V) ≥ 2000 MΩ*km
Mutual capacitance at 800 Hz Nom. 48 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Mean characteristic impedance 100 MHz 100 ± 5 Ω
Nominal velocity of propagation   ca. 67%
Propagation delay   ≤ 535 ns/100 m
Delay skew   ≤ 20 ns/100 m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz 12 mΩ /m
  at 10 MHz 10 mΩ /m
  at 30 MHz 30 mΩ /m
Coupling attenuation   80 dB
Segregation classification acc. EN 50174-2   "d"
Electrical Data (nominal) acc. to Cat.7 (at 20°C)
F


MHZ
Attenuation


dB/100m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
PS-ACR


dB/100m
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return loss

dB
1.0 1.9 71 68 69.1 66.1 68 65 20
4.0 3.7 62 59 58.3 55.3 56 53 23
10.0 6.0 56 53 50.0 47.0 48 45 25
16.0 7.6 53 50 45.4 42.5 44 41 25
20.0 8.5 51 48 42.5 39.5 42 39 25
31.2 10.7 49 46 38.3 35.3 38 35 24
62.5 15.7 44 41 28.3 25.3 32 29 22
100.0 19.8 41 38 21.2 18.2 28 25 20
125.0 22.3 40 37 17.7 14.7 26 23 19
155.5 24.2 38 35 13.8 10.8 24 21  
175.0 25.7 37 34 11.3 8.3 23 20  
200.0 27.5 36 33 8.5 5.5 22 19  
250.0 29.2 35 32 5.8 2.8 20 17  
300.0 32.0 34 31 2.0 -1.0 16 13  
Outerdiameter 6.4 mm
Fire load 433 MJ/km
  0.120 kWh/m
Weight 47 kg/km
Copper content 27
Tensile force 120 N

Additional Information

Part number UC300-HS24-4P
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.