Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Draka - UC900 SS23 Cat.7 S/FTP, PUR for industrial applications

Quick Overview

Draka - UC900 SS23 Cat.7 S/FTP, PUR for industrial applications
Listprice*: €2.05
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

UC900-SS23-4P-PUR-GN
View Detail
OR

Details

Application
Primär (Campus), Sekundär (Riser), Tertiär (Horizontal)
IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T; 10GBase-T
IEEE 802.5 16 MB; ISDN; TPDDI; ATM

Standards
EN 50173-1; EN 50288-4-1
ISO/IEC 11801; IEC 61156-5

Flame resistance
LSHF(FRNC): IEC 60332-1; IEC 60754-2; IEC 61034

Construction
Conductor bare copper wire, Ø 0.56 mm (AWG 23)
Insulation foamskin PE, Ø 1.4 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs (PiMF) to the core
Screen copper braid, tinned
Sheath PUR, green RAL 6018, oil resistant
Mechanical properties
Bending radius without load ≥ 30 mm
  with load  60 mm
Temperature range  during operation -30°C to +75°C
  during installation 0°C to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 150 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance (500 V) ≥ 5000 MΩkm
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Characteristic impedance (1-100) MHz (100 ± 5) Ω
  (100 - 250) MHz (100 ± 10) Ω
  (250 - 600) MHz (100 ± 15) Ω
Nominal velocity of propagation   ca. 79%
Propagation delay   ≤ 425 ns/100m
Delay skew   ≤ 9 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz 5 mΩ/m
  at 10 MHz 5 mΩ/m
  at 30 MHz 10 mΩ/m
  at 100 MHz 20 mΩ/m
Coupling attenuation   85 dB
Electrical data (nominal) acc. to Cat.7 (at 20°C)
F

MHZ
Attenuation

dB/100m
NEXT

dB
PS-NEXT

dB
ACR

dB/100m
PS-ACR

dB/100m
ELFEXT

dB/100m
PS-ELFEXT

dB/100m
Return loss

dB
1.0 1.8 100 97 98 95 105 105 27
4.0 3.4 100 97 97 94 105 102 30
10.0 5.4 100 97 95 92 97 94 30
16.0 6.8 100 97 93 90 93 90 30
20.0 7.7 100 97 92 89 91 88 30
31.2 9.6 100 97 90 87 87 84 30
62.5 13.7 100 97 86 83 81 78 30
100.0 17.4 100 97 83 80 77 74 30
125.0 19.5 95 92 75 72 75 72 26
155.5 21.9 94 91 72 69 73 70 26
175.0 23.3 93 90 70 67 72 69 25
200.0 25.0 92 89 67 64 71 68 25
250.0 28.1 90 87 62 59 69 66 24
300.0 30.9 89 86 58 55 67 64 24
450.0 38.3 87 84 48 45 64 61 23
600.0 44.8 85 82 40 37 61 58 22
750.0 52.0 83 80 31 28 59 56 21
900.0 59.4 82 79 23 20 58 55 20
1000.0 63.1 80 77 17 14 57 54 20
Outerdiameter 7.5 mm
Fire load 1183 MJ/km
  0.33 kWh/m
Weight 92 kg/km
Copper content 38
Tensile force 340 N

Additional Information

Part number UC900-SS23-4P-PUR-GN
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.