Draka - UC900 SS27 Cat.7 S/FTP 4P PUR for industrial applications

Lieferzeit
5-10 working days
*Listprice €2.70
Excl. 19% VAT
Article ID
UC900-SS27-4P-PUR-RT
Draka - UC900 SS27 Cat.7 S/FTP 4P PUR for industrial applications

Application
Work area and patch cord cable
IEEE 802.3: 10Base-T; 100Base-T;1000Base-T; 10GBase-T
IEEE 802.5 16 MB; ISDN; TPDDI; ATM

Standards
EIA/TIA 568A;
ISO/IEC 11801 2nd ed.; IEC 61156-6
EN 50173-1; EN 50288-4-2

Flame resistance
LSHF (FRNC): IEC 60332-1; IEC 60754-2; IEC 61034

Chemical resistance
Oil resistant against Mineral – oil, ASTM – oil
The sheath material is tested in Hydraulic oil
ARAL VITAM 32, Mobil DTE 13 M, Gear oil ARAL DEGOL BG Plus 320 and Tribol 1710/320.

Construction
Type UC900 SS27 Cat.7 S/FTP
Conductor Stranded bare copper wire Ø 0.42 mm (AWG 27/7)
Insulation Foam Skin Polyethylene, Ø 0.98 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs (PiMF) to the core
Screen Copper braid, tinned
Sheath PUR, red
Mechanical properties
Bending radius Without load ≥ 25 mm
  With load ≥ 50 mm
Temperature range  During operation -35°C to +75°C
  During installation  -5°C to +50°C
UV resistance of the jacket material   according to IEC60068-2-5
Ozone resistance   according to EN 60811-2-1, clause 8
Smoke density   according to EN 50268-2, IEC61034-1 and 2
Corrosivity   according to EN 50267-1 and 2, IEC 60754-1 and 2
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 340 Ω/km
Resistance unbalance   ≤ 3%
Insulation resistance (500 V) ≥ 2000 MΩkm
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Characteristic impedance (1-100) MHz (100 ± 15) Ω
  (100 - 250) MHz (100 ± 18) Ω
  (250 - 600) MHz (100 ± 25) Ω
Nominal velocity of propagation   ca. 79%
Propagation delay   ≤ 427 ns/100m
Delay skew   ≤ 12 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz 25 mΩ/m
  at 10 MHz 15 mΩ/m
  at 30 MHz 30 mΩ/m
Coupling attenuation   75 dB
Electrical Data (nominal) acc. to Cat.7 (at 20°C)

F


MHZ

Attenuation


dB/10m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
ELFEXT


dB/100m
PS-ELFEXT


dB/100m
Return
loss

dB
1.0 0.3 90 87 90 80 77 23
4.0 0.6 90 87 89 80 77 24
10.0 1.0 90 87 89 80 77 25
16.0 1.3 90 87 89 76 73 25
20.0 1.4 90 87 89 74 71 25
31.2 1.8 90 87 88 70 67 25
62.5 2.6 90 87 87 64 61 23
100.0 3.2 87 84 84 60 57 21
125.0 3.6 85 82 81 58 55 20
155.5 4.0 84 81 80 56 53 19
175.0 4.3 83 80 79 55 52 19
200.0 4.6 82 79 77 54 51 18
250.0 5.1 81 78 76 52 49 18
300.0 5.6 80 77 74 50 47 17
450.0 6.9 77 74 70 47 44 17
600.0 7.9 75 72 67 44 41 17
750.0 8.7 73 70 64 42 39  
900.0 9.7 72 69 62 41 38  
1000.0 10.2 71 68 61 40 37  
Outerdiameter 5.9 mm
Fire load 383 MJ/km
  0.106 kWh/m
Weight 34 kg/km
Copper content 24
Tensile force 100 N
More Information
Lieferzeit 5-10 working days
Systeme UC Industriekabel
Kategorie TP Kabel
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Cable type CU Patchkabel
Performance Cat.7
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account