Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Draka - UC900 SS27 Cat.7 S/FTP 4P PUR for industrial applications

Quick Overview

Draka - UC900 SS27 Cat.7 S/FTP 4P PUR for industrial applications
Listprice*: €1.97
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

UC900-SS27-4P-PUR-RT
View Detail
OR

Details

Application
Work area and patch cord cable
IEEE 802.3: 10Base-T; 100Base-T;1000Base-T; 10GBase-T
IEEE 802.5 16 MB; ISDN; TPDDI; ATM

Standards
EIA/TIA 568A;
ISO/IEC 11801 2nd ed.; IEC 61156-6
EN 50173-1; EN 50288-4-2

Flame resistance
LSHF (FRNC): IEC 60332-1; IEC 60754-2; IEC 61034

Chemical resistance
Oil resistant against Mineral – oil, ASTM – oil
The sheath material is tested in Hydraulic oil
ARAL VITAM 32, Mobil DTE 13 M, Gear oil ARAL DEGOL BG Plus 320 and Tribol 1710/320.

Construction
Type UC900 SS27 Cat.7 S/FTP
Conductor Stranded bare copper wire Ø 0.42 mm (AWG 27/7)
Insulation Foam Skin Polyethylene, Ø 0.98 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs (PiMF) to the core
Screen Copper braid, tinned
Sheath PUR, red
Mechanical properties
Bending radius Without load ≥ 25 mm
  With load ≥ 50 mm
Temperature range  During operation -35°C to +75°C
  During installation  -5°C to +50°C
UV resistance of the jacket material   according to IEC60068-2-5
Ozone resistance   according to EN 60811-2-1, clause 8
Smoke density   according to EN 50268-2, IEC61034-1 and 2
Corrosivity   according to EN 50267-1 and 2, IEC 60754-1 and 2
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 340 Ω/km
Resistance unbalance   ≤ 3%
Insulation resistance (500 V) ≥ 2000 MΩkm
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Characteristic impedance (1-100) MHz (100 ± 15) Ω
  (100 - 250) MHz (100 ± 18) Ω
  (250 - 600) MHz (100 ± 25) Ω
Nominal velocity of propagation   ca. 79%
Propagation delay   ≤ 427 ns/100m
Delay skew   ≤ 12 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz 25 mΩ/m
  at 10 MHz 15 mΩ/m
  at 30 MHz 30 mΩ/m
Coupling attenuation   75 dB
Electrical Data (nominal) acc. to Cat.7 (at 20°C)

F


MHZ

Attenuation


dB/10m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
ELFEXT


dB/100m
PS-ELFEXT


dB/100m
Return
loss

dB
1.0 0.3 90 87 90 80 77 23
4.0 0.6 90 87 89 80 77 24
10.0 1.0 90 87 89 80 77 25
16.0 1.3 90 87 89 76 73 25
20.0 1.4 90 87 89 74 71 25
31.2 1.8 90 87 88 70 67 25
62.5 2.6 90 87 87 64 61 23
100.0 3.2 87 84 84 60 57 21
125.0 3.6 85 82 81 58 55 20
155.5 4.0 84 81 80 56 53 19
175.0 4.3 83 80 79 55 52 19
200.0 4.6 82 79 77 54 51 18
250.0 5.1 81 78 76 52 49 18
300.0 5.6 80 77 74 50 47 17
450.0 6.9 77 74 70 47 44 17
600.0 7.9 75 72 67 44 41 17
750.0 8.7 73 70 64 42 39  
900.0 9.7 72 69 62 41 38  
1000.0 10.2 71 68 61 40 37  
Outerdiameter 5.9 mm
Fire load 383 MJ/km
  0.106 kWh/m
Weight 34 kg/km
Copper content 24
Tensile force 100 N

Additional Information

Part number UC900-SS27-4P-PUR-RT
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.