E2000™ APC Simplex Adapter ceramic with flange, green, class C (L-R30962)

Lieferzeit
5-10 working days
*Listprice €11.31
Excl. 19% VAT
Article ID
R823894

Scope of supply

• Adapter E2000™
• 2 Philips head screws M2 x 8, blue galvanized
• 2 mounted hexagonal nuts M2, blue galvanized

Standardisation UL listed
  IEC61754-15
  DIN EN 186270
Connector class coupling Adapter
Number of connectors (A) 1
Connector type (A) E2000™
Protection class (IP) connector (A) IP 20
Polishing connector (A) APC 8°
Attenuation grade IL - connector (A) C
Delta insertion loss ≤ 0.2 dB, testing method acc. to IEC 61300-3-4
Mating cycles min. 1000
Pull-out force min. 70 N
Connector color (A) green
Sleeve material ceramic
Adapter fastening method end cap
Fiber type Singlemode (SM)
Dimensions 67.7 / 40 x 22 x 9.35 mm
Material plastic: PBT, fiber-glass reinforced (halogen-free)
Manufacturer R&M
More Information
Lieferzeit 5-10 working days
Systeme E2000™
Kategorie LWL Adapter
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Connector type (side 1) E2000 APC
Adapter color Grün
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account