reichle_de_massari

E2000™ Compact Adapter, metal/beige-orange, Ceramic MM, M, Snap-In

Article ID
L-AD-E2CM-NF-BG/OR
*Listprice €27.10
Excl. 19% VAT
Lieferzeit
5-10 working days

E2000 Compact clutch with semi-transparent dust caps. Quick mounting clip integrated.
Color coding: Clutch / Frame.

Standardisation acc. to IEC61754-15, DIN EN 186270

Mating cycles

min. 1000

Pull-out force

min. 70 N

Number of connectors (A) 1
Connector type (A) E2000™ Compact
Protection class (IP) connector (A) 20
Polishing connector (A) PC
Attenuation grade IL - connector (A) ≤ 0.2 dB, testing method acc. to IEC 61300-3-4
Connector color (A) beige
Lever- frame-coding connector (A) color
Frame color connector (A) orange-orange
Sleeve material Zirkonia Staight Split
Adapter fastening method flange snap
Holder for connector / module Snap-In frame
Fiber type Multimode (MM)

Dimensions

74.7 / 42 x 14.7 x 13 / 15.4 mm

Material

steel: X10CrNi18-8 (1.4310) / plastic: PBT, fiber-glass reinforced (halogen-free)

Manufacturer R&M
More Information
Lieferzeit 5-10 working days
Hersteller reichle_de_massari
Systeme E2000™
Kategorie LWL Adapter
Medienobjekte
Connector type (side 1) E2000 Compact
Adapter color Metall/Beige-Orange
We found other products you might like!