E2000™ Simplex Adapter ceramic with flange, magenta/magenta, class M

Lieferzeit
5-10 working days
*Listprice €11.31
Excl. 19% VAT
Article ID
L-AD-E2KM-F-VI/VI

Scope of supply

• Adapter E2000™
• 2 Philips head screws M2 x 8, blue galvanized
• 2 mounted hexagonal nuts M2, blue galvanized

Standardisation: acc. to IEC61754-15, DIN EN 186270
Connector class: coupling Adapter
Number of connectors (A): 1
Connector type (A): E2000™
Protection class (IP) connector (A): 20
Polishing connector (A): PC
Attenuation grade IL - connector (A): M
Delta insertion loss: ≤ 0.2 dB, testing method acc. to IEC 61300-3-4
Mating cycles: min. 1000
Pull-out force: min. 70 N
Connector color (A): magenta
Lever- frame-coding connector (A): color
Frame color connector (A): magenta
Sleeve material: ceramic
Adapter fastening method: end cap
Fiber type: Multimode (MM)
Dimensions: 74.7 / 42 x 22 x 9.35 mm
Material: plastic: PBT, fiber-glass reinforced (halogen-free)
Manufacturer: R&M
More Information
Lieferzeit 5-10 working days
Systeme E2000™
Kategorie LWL Adapter
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Adapter color Magenta
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account