Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - CXP Transceiver, Multimode MPO, 12x10.5 Gb/s, 100m

Quick Overview

Finisar’s FTLD10CE3C CXP transceivers are designed for use in up to 150 Gigabit per second links over multimode fiber. They are compliant with the CXP Specification and IEEE 802.3ba 100GBASE-SR10 and CPPI interfaces. The transceiver is RoHS-6 compliant and lead-free per Directive 2002/95/EC, and Finisar Application Note AN-20383. They support Tx/Rx optical power monitoring functionality.

Listprice*: €1,505.27
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLD10CE3C
View Detail
OR

Details

Key Features 12-channel full-duplex transceiver module
  Hot-pluggable CXP form factor
  Maximum link length of 100m on OM3 Multimode Fiber (MMF)
  Multirate capability: 1.06Gb/s to 11.3Gb/s per channel
  Unretimed CPPI electrical interface
  Requires 3.3V power supply only
  Low power dissipation: < 3.5W
  Reliable VCSEL array technology
  Digital Diagnostics including Tx and Rx optical power monitoring
  Commercial operating case temperature range: 0ºC to +70ºC
  Single MPO connector receptacle
  RoHS-6 Compliant (lead-free)
Applications 100GBASE-SR10 100G Ethernet
  OTU4/OTU2e
  12x 10G Ethernet (compatible)
  PCIe Gen1/2/3
  SATA/SAS3
  Proprietary protocols
Weblink https://www.finisar.com/optical-transceivers/ftld10ce3c

Additional Information

Part number FTLD10CE3C
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.