Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - QSFP 40G Transceiver, Multimode MPO, 12x10.5 Gb/s, 300m/400m

Quick Overview

Finisar’s FTL410QD3C QSFP+ transceivers are designed for use in 40 Gigabit per second links over parallel multimode fiber, including breakout to four 10 Gigabit per second links. They are compliant with the QSFP+ MSA and IEEE 802.3ba 40GBASE-SR4 and compatible with IEEE 802.3ae 10GBASE-SR. The transceiver is RoHS compliant and lead-free per Directive 2011/65/EU, and Finisar Application Note AN-2038.

Listprice*: €654.57
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTL410QD3C
View Detail
OR

Details

Key Features Four-channel full-duplex transceiver module
  Hot Pluggable QSFP+ form factor
  Maximum link length of 300m on OM3 Multimode Fiber (MMF) and 400m on OM4 MMF
  Multirate capability: 1.06Gb/s to 10.5Gb/s per channel
  Unretimed XLPPI electrical interface
  Max power dissipation < 1.2W
  Reliable VCSEL array technology
  Built-in digital diagnostic functions, including Tx and Rx power monitoring
  Commercial operating case temperature range: 0ºC to +70ºC
  Single 1x12 MPO receptacle
  RoHS-6 Compliant
Applications 40GBASE-SR4 40G Ethernet
  Breakout to 10GBASE-SR Ethernet
  Proprietary interconnections
Weblink https://www.finisar.com/optical-transceivers/ftl410qd3c

Additional Information

Part number FTL410QD3C
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.