Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - SFP+ 10G Transceiver, Multimode LC, 10.5 Gb/s, 300m

Quick Overview

Finisar's FTLX8571D3BCL 10Gb/s SFP+ transceivers are designed for use in 10-Gigabit Ethernet links over multimode fiber. They are compliant with SFF-8431, SFF-8432, IEEE 802.3ae 10GBASE-SR/SW and 10G Fibre Channel 1200-Mx-SN-I. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. The FTLX8574D3BCL is a "limiting module", i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer's recommended settings for interoperating the host-board EDC PHY with a limiting receiver SFP+ module. The transceiver is RoHS compliant and lead free per Directive 2011/65/EU, and Finisar Application Note AN-2038.

Listprice*: €95.76
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLX8574D3BCL
View Detail
OR

Details

Key Features Hot-pluggable SFP+ footprint
 

Supports 9.95 to 10.5 Gb/s bit rates

  Power dissipation < 1W
  RoHS-6 compliant (lead-free)
 

Commercial temperature range 0°C to +70°C

  Single 3.3V power supply 
 

Maximum link length of 300m on 2000 MHZ-km MMF

  Uncooled 850nm VCSEL laser
 

Receiver limiting electrical interface

  Duplex LC connector
  Built-in digital diagnostic functions
Applications 10GBASE-SR/SW 10G Ethernet
  1200-Mx-SN-I 10G Fiber Channel
On request also available for Brocade - 10G-SFPP-SR
  Extreme - 10301
  Arista - SFP-10G-SR
  Juniper MX / EX - EX-SFP-10GE-SR
  Juniper QFX - QFX-SFP-10GE-SR
  Alcatel Omni Switch - SFP-10G-SR
  Avaya / Nortel - AA1403015-E6
  Qlogic NIC - FTLX8571D3BCL-QL
Weblink http://www.finisar.com/products/optical-modules/sfp-plus/FTLX8571D3BCL

Additional Information

Part number FTLX8574D3BCL
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.