Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - SFP+ 10G Transceiver, Singlemode LC, 10.3 Gb/s, 1km

Quick Overview

Finisar‟s FTLX1374D3BCL 10Gb/s Enhanced Small Form Factor Pluggable SFP+ transceivers are designed for use in 10-Gigabit Ethernet links up to 1km over Single Mode fiber. The electrical interface is SFI compliant per SFF-8431, and is compliant to SFF-8432. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. The FTLX1374D3BCL is a “limiting module”, i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer‟s recommended settings for interoperating the host-board EDC PHY with a limiting receiver SFP+ module. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Listprice*: €145.03
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLX1374D3BCL
View Detail
OR

Details

Key Features Hot-pluggable SFP+ footprint
 

Supports 10.3Gb/s bit rate

  Power dissipation < 1W
  RoHS-6 compliant (lead-free)
 

Data Center temperature range +15°C to +55°C

  Single 3.3V power supply 
 

Maximum link length of 1km

  4 dB link budget
 

Receiver limiting electrical interface

  Duplex LC connector
  Built-in digital diagnostic functions
Applications Data Center 10G Ethernet
Weblink http://www.finisar.com/sites/default/files/pdf/Transceiver%20Guide.pdf

Additional Information

Part number FTLX1374D3BCL
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.