Finisar - SFP+ 10G Transceiver, Singlemode LC, 10.5 Gb/s, 10km

Lieferzeit
5-10 working days
*Listprice €215.20
Excl. 19% VAT
Article ID
FTLX1471D3BCL

Finisar’s FTLX1471D3BCL 10Gb/s Enhanced Small Form Factor Pluggable SFP+ transceivers are designed for use in 10-Gigabit Ethernet links up to 10km over Single Mode fiber. They are compliant with SFF-8431, SFF-8432 and IEE 802.3ae 10GBASE-LR/LW, and 10G Fibre Channel 1200-SM-LL-L. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. The FTLX1471D3BCL is a “limiting module”, i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer’s recommended settings for interoperating the host-board EDC-PHY with a limiting receiver SFP+ module. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Key Features Hot-pluggable SFP+ footprint
 

Supports 9.95 to 10.5Gb/s bit rates

  Power dissipation < 1W
  RoHS-6 compliant (lead-free)
 

Commercial temperature range -5°C to +70°C

  Single 3.3V power supply 
 

Maximum link length of 10km

  Uncooled 1310 nm DFB laser
 

Receiver limiting electrical interface

  Duplex LC connector
  Built-in digital diagnostic functions
Applications 10GBASE-LR/LW 10G Ethernet
  1200-SM-LL-L 10G Fiber Channel 
On request also available for Brocade - 10G-SFPP-LR
  Extreme - 10302
  Arista - SFP-10G-LR
  Juniper MX / EX - EX-SFP-10GE-LR
  Juniper QFX - QFX-SFP-10GE-LR
  Alcatel Omni Switch - SFP-10G-LR
  Avaya / Nortel - AA1403011-E6
  Qlogic NIC - FTLX1471D3BCL-QL
Weblink http://www.finisar.com/products/optical-transceivers/sfp-plus/FTLX1471D3BCL
More Information
Lieferzeit 5-10 working days
Systeme Finisar - Transceiver
Kategorie Transceiver
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Fiber Singlemode
Speed 10G
Range 10km
Protocol Fiber Channel
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account