Finisar - SFP+ 1G/10G Transceiver, Singlemode LC, 10.3 Gb/s, 10km

Lieferzeit
5-10 working days
*Listprice €201.75
Excl. 19% VAT
Article ID
FTLX1471D3BCV

Finisar’s FTLX1471D3BCV 1G/10G Dual-Rate SFP+ transceivers are designed for use in 1-Gigabit and 10-Gigabit Ethernet links up to 10km over Singlemode fiber. They are compliant with SFF-8431, IEEE 802.3-2005 10GBASE-LR/LW and 1000BASE-LX. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. This product is for applications specifically designed for 10G SFP+ ports and 1G/10G SFP+ ports and not native 1G SFP ports. The FTLX1471D3BCV is a “limiting module”, i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer’s recommended settings for interoperability with an SFP+ limiting module. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Key Features Hot-pluggable SFP+ footprint
 

Supports rate selectable 1.25 Gb/s or 9.95 to 10.3 Gb/s bit rates

  Power dissipation < 1W
  RoHS-6 compliant (lead-free)
 

Commercial temperature range -5°C to +70°C

  Single 3.3V power supply 
 

Maximum link length of 10km

  Uncooled 1310 nm DFB laser
 

Receiver limiting electrical interface

  Duplex LC connector
  Built-in digital diagnostic functions
Applications 1000BASE-LX 1G Ethernet
  10GBASE-LR/LW 10G Ethernet 
On request also available for Intel NIC - E10GSFPLR
Weblink http://www.finisar.com/products/optical-transceivers/sfp-plus/FTLX1471D3BCV
More Information
Lieferzeit 5-10 working days
Systeme Finisar - Transceiver
Kategorie Transceiver
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Fiber Singlemode
Speed 10G
Range 10km
Protocol Ethernet
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account