Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - SFP+ 1G/10G Transceiver, Singlemode LC, 10.3 Gb/s, 10km

Quick Overview

Finisar’s FTLX1471D3BCV 1G/10G Dual-Rate SFP+ transceivers are designed for use in 1-Gigabit and 10-Gigabit Ethernet links up to 10km over Singlemode fiber. They are compliant with SFF-8431, IEEE 802.3-2005 10GBASE-LR/LW and 1000BASE-LX. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. This product is for applications specifically designed for 10G SFP+ ports and 1G/10G SFP+ ports and not native 1G SFP ports. The FTLX1471D3BCV is a “limiting module”, i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer’s recommended settings for interoperability with an SFP+ limiting module. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Listprice*: €201.75
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLX1471D3BCV
View Detail
OR

Details

Key Features Hot-pluggable SFP+ footprint
 

Supports rate selectable 1.25 Gb/s or 9.95 to 10.3 Gb/s bit rates

  Power dissipation < 1W
  RoHS-6 compliant (lead-free)
 

Commercial temperature range -5°C to +70°C

  Single 3.3V power supply 
 

Maximum link length of 10km

  Uncooled 1310 nm DFB laser
 

Receiver limiting electrical interface

  Duplex LC connector
  Built-in digital diagnostic functions
Applications 1000BASE-LX 1G Ethernet
  10GBASE-LR/LW 10G Ethernet 
On request also available for Intel NIC - E10GSFPLR
Weblink http://www.finisar.com/products/optical-modules/sfp-plus/FTLX1471D3BCV

Additional Information

Part number FTLX1471D3BCV
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.