We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar - SFP 1G Transceiver, Singlemode LC, 1.25 Gb/s, 10km
Lieferzeit
5-10 working days
*Listprice
€97.17
Excl. 19% VAT
Article ID
FTLF1318P3BTL
Finisar’s FTLF1318P3BTL Small Form Factor Pluggable (SFP) transceivers are compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). They are simultaneously compatible with Gigabit Ethernet as specified in IEEE Std 802.3 and Fiber Channel FC-PI-4 Rev. 8.00. They are RoHS compliant and lead-free per Directive 2002/95/EC and Finisar Application Note AN-2038. Digital diagnostics functions are available via the 2-wire serial bus specified in the SFP MSA.
Key Features | Up to 1.25 Gb/s bi-directional data links |
Hot-pluggable SFP footprint | |
Built-in digital diagnostic functions | |
1310nm Fabry-Perot laser transmitter | |
Duplex LC connector | |
RoHS compliant and Lead-Free | |
Up to 10 km on 9/125μm SMF | |
Metal enclosure, for lower EMI | |
Single 3.3 V power supply | |
< 600mW power dissipation | |
Industrial operating temperature range: -40°C to +85°C |
Applications | 1.25Gb/s 1000Base-LX Ethernet |
1.06 Gb/s Fiber Channel |
On request also available for | Brocade - E1MG-LX-OM |
HP - J4859C | |
3Com - 3CSFP92 | |
Extreme - 10052 | |
Juniper MX / EX - EX-SFP-1GE-LX | |
Juniper QFX - QFX-SFP-1GE-LX | |
Alcatel Omni Switch - SFP-GIG-LX | |
Avaya / Nortel - AA1419049-E6 |
Weblink | http://www.finisar.com/products/optical-transceivers/sfp/FTLF1318P3BTL |
Write Your Own Review