Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - SFP 1G Transceiver, Singlemode LC, 2.125 Gb/s, 80km

Quick Overview

Finisar’s FTLF1519P1xCL Small Form Factor Pluggable (SFP) transceivers are compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). They are simultaneously compatible with Gigabit Ethernet as specified in IEEE Std 802.3 and Fiber Channel FC-PI 13.0. They are RoHS compliant and lead-free per Directive 2002/95/EC and Finisar Application Note AN-2038. Digital diagnostics functions are available via the 2-wire serial bus specified in the SFP MSA.

Listprice*: €360.12
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLF1519P1BCL
View Detail
OR

Details

Key Features Up to 2.125 Gb/s bi-directional data links
  Hot-pluggable SFP footprint
  Built-in digital diagnostic functions
  1550nm DFB laser transmitter
  Duplex LC connector
  RoHS compliant and Lead-Free
  Up to 80 km on 9/125μm SMF
  Metal enclosure, for lower EMI
  Single 3.3 V power supply
  < 700mW power dissipation
  Extended operating temperature range: -10°C to +70°C
Applications Gigabit Ethernet
  1X and 2X Fiber Channel
On request also available for Brocade - E1MG-LHB
  HP - J4860C
  3Com - 3CSFP97
  Extreme - 10053
  Juniper MX / EX - EX-SFP-1GE-LH
  Alcatel Omni Switch - SFP-GIG-LH70
Weblink https://www.finisar.com/optical-transceivers

Additional Information

Part number FTLF1519P1BCL
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.