We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar - SFP 4G Transceiver, Singlemode LC, 8.5 Gb/s, 10km
Lieferzeit
5-10 working days
*Listprice
€340.73
Excl. 19% VAT
Article ID
FTLF1428P3BNV
Finisar’s FTLF1424P2xCR and FTLF1424P2xCD Small Form Factor Pluggable (SFP) transceivers are compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). They are compatible with Fiber Channel FC-PI-2 Rev. 10.0 and rate selectable versions are also simultaneously compatible with Gigabit Ethernet as specified in IEEE Std 802.3. The product is RoHS compliant and lead-free per Directive 2002/95/EC and Finisar Application Note AN-2038.
Key Features | Up to 8.5 Gb/s bi-directional data links |
Hot-pluggable SFP footprint | |
Built-in digital diagnostic functions | |
1310nm DFB laser transmitter | |
Duplex LC connector | |
RoHS compliant and Lead-Free | |
Up to 10 km on 9/125 μm SMF | |
Metal enclosure, for lower EMI | |
Single 3.3 V power supply | |
Industrial operating temperature range: -5°C to +85°C |
Applications | 1.25Gb/s Gigabit Ethernet |
Tri Rate 2.125 / 4.25 / 8.5 Gb/s Fiber Channel |
On request also available for | Brocade - XBR-000144 |
Qlogic NIC - FTLF1424P2BCD |
Weblink | https://www.finisar.com/optical-transceivers/ftlf1428p3bnv |
Write Your Own Review