Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - SFP 4G Transceiver, Singlemode LC, 8.5 Gb/s, 10km

Quick Overview

Finisar’s FTLF1424P2xCR and FTLF1424P2xCD Small Form Factor Pluggable (SFP) transceivers are compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). They are compatible with Fiber Channel FC-PI-2 Rev. 10.0 and rate selectable versions are also simultaneously compatible with Gigabit Ethernet as specified in IEEE Std 802.3. The product is RoHS compliant and lead-free per Directive 2002/95/EC and Finisar Application Note AN-2038.

Listprice*: €340.73
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLF1428P3BNV
View Detail
OR

Details

Key Features Up to 8.5 Gb/s bi-directional data links
  Hot-pluggable SFP footprint
  Built-in digital diagnostic functions
  1310nm DFB laser transmitter
  Duplex LC connector
  RoHS compliant and Lead-Free
  Up to 10 km on 9/125 μm SMF
  Metal enclosure, for lower EMI
  Single 3.3 V power supply
  Industrial operating temperature range: -5°C to +85°C
Applications 1.25Gb/s Gigabit Ethernet
  Tri Rate 2.125 / 4.25 / 8.5 Gb/s Fiber Channel
On request also available for Brocade - XBR-000144
  Qlogic NIC - FTLF1424P2BCD
Weblink https://www.finisar.com/optical-transceivers/ftlf1428p3bnv

Additional Information

Part number FTLF1428P3BNV
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.