Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - SFP CU-Transceiver, RJ45, 1.25 Gb/s, 100m

Quick Overview

Finisar’s FCLF8521P2BTL 1000BASE-T Copper Small Form Factor Pluggable (SFP) transceivers are compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). They are compatible with the Gigabit Ethernet and 1000BASE-T standards as specified in IEEE Std 802.3. The 1000BASE-T physical layer IC (PHY) can be accessed via I2C, allowing access to all PHY settings and features.

Listprice*: €89.66
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FCLF8521P2BTL
View Detail
OR

Details

Key Features Up to 1.25 Gb/s bi-directional data links
  Hot-pluggable SFP footprint
  Compact RJ-45 connector assembly
  RoHS compliant and Lead-Free
  Metal enclosure, for lower EMI
  typical 1.05 W power dissipation
  Extended operating temperature range: -40°C to +85°C
  Access to physical layer IC via 2-wire serial bus
  10/100/1000 BASE-T operation in host systems with SGMII interface
Applications 1.25 Gigabit Ethernet over Cat.5 cable
On request also available for Brocade - E1MG-T
  3Com - 3CSFP93
  Extreme - 10065
  Juniper MX / EX - EX-SFP-1GE-T
  Juniper QFX - QFX-SFP-1GE-T
  Alcatel Omni Switch - SFP-GIG-T
Weblink https://www.finisar.com/optical-transceivers/fclf852xp2btl

Additional Information

Part number FCLF8521P2BTL
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.