Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - XFP 10G DWDM Transceiver, Singlemode LC, 11.32 Gb/s, 40km

Quick Overview

Finisar’s 40km DWDM FTLX3613M3xx Small Form Factor 10Gb/s XFP transceivers comply with the current XFP Multi-Source Agreement (MSA) Specification. The transmitter specification is based upon SONET OC-192 IR-2, OC-192 IR-3, SDH STM S-64.2b, STM S-64.3b and 10-Gigabit Ethernet 10GBASE-ER/EW per IEEE 802.3ae Digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Listprice*: €1,480.50
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLX3613M3xx
View Detail
OR

Details

Key Features Supports 9.95Gb/s to 11.32Gb/s bit rates
  100GHz channel spacing on the ITU C-band
  Hot-pluggable XFP footprint
  RoHS-6 Compliant (lead-free)
  Temperature-stabilized 1550nm EML transmitter
  Supports -300ps/nm to +800ps/nm
  3.3V and 5V power supplies required
  Duplex LC connector
  Power dissipation < 3.5W
  Built-in digital diagnostic functions
  Commercial temperature range: 0°C to +70°C
  Reference clock not required
Applications SONET OC-192 IR-2 Transmitter
ITU G.959.1, P1S1-2Dxb Transmitter
SDH STM S-64.2b Transmitter
SDH STM S-64.3b Transmitter
ITU-T G.709 Transmitter
  10GBASE-ER/EW Transmitter
10GBASE-ER/EW (OTU1e/2e) Tx
  40km 10G Fiber Channel Transmitter
Weblink https://www.finisar.com/optical-transceivers/ftlx3613m3xx

Additional Information

Part number FTLX3613M3xx
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.