Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - XFP 10G DWDM Transceiver, Singlemode LC, 11.32 Gb/s, 80km

Quick Overview

Finisar's FTLX3813M3xx 10Gb/s XFP transceiver complies with the current XFP Multi-Source Agreement (MSA) Specification INF-8077i, revision 4.5. It supports multiple protocols for point-to-point, and amplified 10G DWDM applications with a maximum link length of 80km. This multi-rate DWDM XFP supports clock and data recovery for 8Gb/s Fiber Channel, 10Gb/s CPRI wireless, 10Gb/s SONET/SDH, 10Gb/s 10GBASE-ZR ethernet, and OTN/FEC protocols up to 11.32Gb/s. The digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. The transceiver is RoHS compliant and lead free per Directive 2011/65/EU.

Listprice*: €2,086.98
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLX3813M3xx
View Detail
OR

Details

Key Features Supports 8.5Gb/s to 11.32Gb/s including 10G CPRI
  Hot-pluggable XFP footprint
  Temperature-stabilized DWDM EML transmitter
  RoHS-6 Compliant (lead-free)
  100GHz ITU Grid, C-Band
  Duplex LC connector
  Power dissipation < 3.5W
  Built-in digital diagnostic functions
  Temperature range: 0°C to +70°C
Applications Amplified or point-to-point DWDM 10G SONET/SDH
  Amplified or point-to-point DWDM 10G Ethernet
  Amplified or point-to-point DWDM 8G Fiber Channel
  Amplified or point-to-point DWDM 10G CPRI (wireless)
On request also available for Brocade - 10G-XFP-ZRD
  Alcatel Omni Switch - XFP-10G-DWDM
  Force 10 - GP-XFP-Wxx
Weblink http://www.finisar.com/products/optical-modules/xfp/FTLX3813M3xx

Additional Information

Part number FTLX3813M3xx
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.