Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - XFP+ 10G Transceiver, Multimode LC, 10.5 Gb/s, 300m

Quick Overview

Finisar’s FTLX8512D3BCL Small Form Factor 10Gb/s (XFP) transceivers are compliant with the current XFP Multi-Source Argeement (MSA) Specification. They comply with 10-Gigabit Ethernet 10GBASE-SR/SW per IEEE 802.3ae, 10G Fiber Channel 1200-Mx-SN-I and 8G Fiber 800-Mx-SN-I. The XFP can also support the IEEE OTN/FEC protocols OTU1e and OTU2e upon request. Digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.

Listprice*: €241.99
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLX8512D3BCL
View Detail
OR

Details

Key Features Hot-pluggable XFP footprint
 

Supports 8.5Gb/s and 9.9 through 10.5Gb/s bit rates

  Power dissipation < 1.5W
  RoHS-6 compliant (lead-free)
 

Commercial temperature range -5°C to +70°C

  Single power supply: 3.3V
 

Maximum link length of 300m

  850nm uncooled VCSEL laser
 

Duplex LC connector

  No Refence Clock required
  Built-in digital diagnostic functions
  Standard bail release machanism
Applicatios 10GBASE-SR/SW 10G Ethernet
  1200-Mx-SN-I 10G Fiber Channel
  800- Mx-SN-I 8G Fiber Channel
On request also available for Brocade - 10G-XFP-SR
  3Com - 3CXFP94
  Extreme - 10121
  Juniper MX / EX - EX-XFP-10GE-SR
  Alcatel Omni Switch - XFP-10G-SR
  Force 10 - GP-XFP-1S
Weblink http://www.finisar.com/products/optical-modules/xfp/FTLX8512D3BCL

Additional Information

Part number FTLX8512D3BCL
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.