Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Finisar - XFP+ 10G Transceiver, Singlemode LC, 10.5 Gb/s, 10km

Quick Overview

Finisar's FTLX1413D3BCL 10Gb/s XFP transceivers are compliant with the current XFP Multi-Source Agreement (MSA) Specification. The FTLX1413D3BCL complies with 10-Gigabit Ethernet 10GBASE-LR /LW per IEEE 802.3ae, 10G Fiber Channel 1200-SM-LL-L, 8G Fiber Channel 800-SM-LC-L, 10G CPRI, and OTN/FEC protocols OTU1e and OTU2e. Digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. If SONET/SDH compliance is required, please see Finisar Part Number FTLX1413M3BCL. The transceiver is RoHS compliant and lead free per Directive 2011/65/EU, and Finisar Application Note AN-2038.

Listprice*: €230.90
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

FTLX1413D3BCL
View Detail
OR

Details

Key Features Supports 8.5Gb/s to 10.5Gb/s bit rates
  Power dissipation < 1.5W
  Commercial temperature range -5°C to 75°C
 

RoHS-6 compliant (lead-free)

  Hot-pluggable SFP+ footprint
 

Single power supply: 3.3V

 

Maximum link length of 300m

  Uncooled 1310nm DFB laser
 

Duplex LC connector

  No Refence Clock required
  Built-in digital diagnostic functions
Applications 10GBASE-LR/LW 10G Ethernet
  1200-SM-LL-L 10G Fibre Channel and 800-SM-LC-L 8G Fibre Channel
  10 CPRI
On request also available for Brocade - 10G-XFP-LR
  3Com - 3CXFP92
  Extreme - 10122
  Juniper MX / EX - EX-XFP-10GE-LR
  Alcatel Omni Switch - XFP-10G-LR
  Force 10 - GP-XFP-1L
Weblink http://www.finisar.com/products/optical-modules/xfp/FTLX1413D3BCL

Additional Information

Part number FTLX1413D3BCL
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.