Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.32 Gb/s, 80km

Lieferzeit
5-10 working days
*Listprice €1,804.53
Excl. 19% VAT
Article ID
FTLX1812M3BCL

Finisar's 10Gb/s, 80km TDM XFP transceivers comply with the current XFP Multi-Source Agreement (MSA) Specification, INF-8077i, revision 4.5. They comply with 80km SONET OC-192 and SDH STM-64 per ITU-T G.959.1 P1L1-2D2, and also support 10GBASE-ZR/ZW 80km 10-Gigabit Ethernet, 10G Fiber Channel, 8G Fiber Channel, 10G CPRI, and OTN/FEC protocols OTU2, OTU1e, and OTU2e. Digital diagnostics functions are available via a 2-wire serial interface, as specified in the XFP MSA. The transceiver is RoHS compliant and lead free per Directive 2011/65/EU.

Key Features Supports 8.5Gb/s to 11.32Gb/s bit rates
  Hot-pluggable XFP footprint 
  Maximum link length of 80km
  RoHS-6 compliant (lead-free)
 

Temperature-stabilized EML transmitter

 

Duplex LC connector

 

Power dissipation < 3.5W

  Built-in digital diagnostic functions
  XFI Loop-back Support
  Temperature range: 0°C to +70°C
Applications SONET OC-192/ SDH STM S-64, ITU-T G.959.1 P1L1-2D2
  IEEE 802.3ae 10GBASE-ZR/ZW, 80km 10G Ethernet
  Extended 80km, 10GFC 1200-SM-LL-L and 800-SM-LC-L
  ITU-T G.709 OTN/FEC (OTU2, OTU1e and OTU2e)
  10Gb/s CPRI
On request also available for Brocade - 10G-XFP-ZR
  Extreme - 10125
  Juniper MX / EX - EX-XFP-10GE-ZR
  Alcatel Omni Switch - XFP-10G-ZR80
Weblink http://www.finisar.com/products/optical-transceivers/xfp/FTLX1812M3BCL
More Information
Lieferzeit 5-10 working days
Systeme Finisar - Transceiver
Kategorie Transceiver
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Fiber Singlemode
Speed 10G
Range 80km
Protocol Ethernet
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!