tde

FO attenuator SC/UPC plug/jack, 10dB, 1310/1550nm

Article ID
L-ATT-SC/UPC-MF-10
*Listprice €39.94
Excl. 19% VAT
Lieferzeit
5-10 working days

Applications

  • Erbium Doped Fiber Amplifiers (EDFA)
  • Dense Wave Division Multiplexers (DWDM)
  • Overpowered fiber optic systems

Features

  • Metal ion doped fiber
  • High-power light source durability
  • Wavelength independence
  • Attenuation levels ranging from 1dB to 30dB
  • 1310nm, 1550nm, 1250-1625nm and 1350/1550nm dual wave lengths
Return Loss ≥ 55 dB (UPC)
Attenuation Tolerance ± 0.5%
Operational Wavelengths 1310 ± 40nm, 1490 ± 20nm, 1550 ± 40nm
Operating Temperature -40 to +75°C
Maximum Power 500mw
More Information
Lieferzeit 5-10 working days
Hersteller tde
Systeme tde - LWL Dämpfungsglieder
Kategorie LWL Dämpfungsglieder
Medienobjekte
We found other products you might like!