tde

FO cable for mobile use for indoor and outdoor 12E9/125µm G.657.A for MPO IP68 assembly

Article ID
L-A-VZNHZN11Y12E09
*Listprice €12.24
Excl. 19% VAT
Lieferzeit
5-10 working days

Applications

  • Indoor / Data Centres
  • Suitable for multi fiber connectors (MPO) according to IEC 61754-7-1

Advantages

  • Flexible
  • Resilient
  • Totally dielectric
Type A-VZNHZN11Y12E09
SubUnit Ø 1350 ± 50µm (12 fibers)
Strength members Aramid Yarns
Inner jacket Termoplastic LSZH (Halogen free, low smoke emission, flame retardant compound)
Inner jacket Colour Yellow (RAL 1021)
Outer jacket PU-HFFR (Special Polyurethane, halogen free, flame retardant)
Outer jacket Colour Black
Weight 31 kg/km
Outer Ø 7.0 ± 0.4 mm
Tensile Load 500 N (Permanent)/ 900 N (Installation)
Max. crush 300 N/10cm
Temperature Range -20ºC to +70ºC
Min. Bending Radius 5 x Outer Ø (Operation) / 15 x Outer Ø (Installation)
Max. Length 2000 m
Standards

Environmental and mechanical tests according to EN 187000 and IEC 60794-1-2

Identification Mark

"t d e – A-V(ZN)H(ZN)11Y 12E09"

j-fiber FO 9/125µ G.657.A singlemode fiber for IP68 Cable

Optical Characteristics
Type Singlemode G.657.A
Attenuation Coefficient 1310 nm ≤ 0.33 to ≤ 0.36 dB/km
  1383 nm ≤ 0.31 to ≤ 0.36 dB/km
  1550 nm ≤ 0.19 to ≤ 0.21 dB/km
  1625 nm ≤ 0.20 to ≤ 0.23 dB/km
Attenuation Variance Range 1285 to 1330 nm ≤ 0.03 dB/km
  1530 to 1570 nm ≤ 0.02 dB/km
  1460 to 1625 nm ≤ 0.04 dB/km
Mode Field Diameter 1310 nm 8.6 ± 0.4 μm
  1550 nm 9.8 ± 0.5 μm
Point Discontinuity (tp=1 μs) 1310 nm ≤ 0.05 dB
  1550 nm ≤ 0.05 dB
Attenuation Uniformity ≤ 0.05 dB
Fiber Cut-off Wavelength λc ≤ 1340 nm
Cable Cut-off Wavelength λcc ≤ 1260 nm
MAC (MFD1310/λc) ≤ 6.8
Zero Dispersion Wavelength λ0 1300 ≤ λ0 ≤ 1324 nm
Zero Dispersion Slope S0 ≤ 0.092 ps/nm2⋅km
PMDQ Link Design Value IEC/EN 60794-3
Chromatic Dispersion 1270 − 1340 nm ≤ 5.00 ps/nm⋅km
  1285 − 1330 nm ≤ 3.00 ps/nm⋅km
  1550 nm ≤ 18.00 ps/nm⋅km
Effective Group Index of Refraction 1310 nm 1.467
  1550 nm 1.467
Polarization Mode Dispersion Link Value ≤ 0.06 ps/√km
Polarization Mode Dispersion Individual Fiber ≤ 0.10 ps/√km
Geometrical Characteristics
Cladding Diameter 125 ± 0.7 μm
Core/Clad Concentricity Error ≤ 0.5 μm
Cladding Non-Circularity ≤ 0.7 %
Coating Diameter 245 ± 5 μm
Coating/Clad Concentricity Error ≤ 10.0 μm
Fiber Curl Radius ≥ 4.0 m
Standard Lengths 2.2 - 50.4 km
Colors Natural
Mechanical Characteristics
Proof Test ≥ 100 kpsi
  ≥ 8.8 N
  ≥ 0.7 GPa
Dynamic Tensile Strength Unaged Fiber (0.5 m) Median Tensile Strength ≥ 3.8 GPa
Dynamic Tensile Strength Unaged Fiber (0.5 m) 15th Percentile Tensile Strength ≥ 3.3 GPa
Aged Fiber (0.5 m) Median Tensile Strength ≥ 3.0 GPa
Aged Fiber (0.5 m) 15th Percentile Tensile Strength ≥ 2.8 GPa
Dynamic Fatigue Stress Corrosion Parameter nd ≥ 20
Operating Temperature Range -60 to +85 °C
Average Coating Strip Force (typical) 1.9 N
Bending Characteristics
Macrobending Loss Bend Induced Attenuation 10 turns, Radius 15 mm 1550 nm ≤ 0.03 dB
  10 turns, Radius 15 mm 1625 nm ≤ 0.2 dB
  1 turn, Radius 10 mm 1550 nm ≤ 0.3 dB
  1 turn, Radius 10 mm 1625 nm ≤ 1.0 dB
Environmental Characteristics
Change of Temperature Attenuation increase, -60°C to+85°C ≤ 0.05 dB/km
Dry Heat Attenuation increase, 30 days at 85°C ≤ 0.05 dB/km
Damp Heat Attenuation increase, 30 days at 85°C/85% R.H. ≤ 0.05 dB/km
Water Immersion Attenuation increase, 30 days in 23°C water ≤ 0.05 dB/km
More Information
Lieferzeit 5-10 working days
Hersteller tde
Systeme tde - Standard LWL Kabelmeterware
Kategorie LWL Kabel
Medienobjekte
Cable type LWL Außenkabel 12E09/125µm OS2
Cable color Schwarz
Fiber type 09/125 µm OS2