Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - FO breakout panel 19" 1U 12x SC Simplex Adapter, magenta

Quick Overview

tBL® - FO breakout panel 19" 1U 12x SC Simplex Adapter, magenta
Listprice*: €87.31
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-PF24-12SCS-VI
View Detail
OR

Details

Alternative pre-mounted

TBL-PF24-xxSCS-VI (see below)

xx (01 - 24) quantity

tBL® - FO breakout panel 19" 1U for 24x SC-S/ LC-D/ E2000-S, with cable catch

Type Breakout panel with cable catch
Material Sheet steel
Color RAL 7035
Dimensions 19'' 1U 240mm depth
Labeling 1 - 24 (silk screen)
Configuration Attachment up to 24x SC Simplex, LC Duplex, E2000 Simplex or MPO adapter

SC Simplex Adapter Zirkonia Staight Split with Flange, magenta

Type SC Simplex
Application Multimode OM4
Design with flange
Connector style SC Simplex
Color Magenta
Material Plastik
Sleeve Zirkonia Staight Split
Shutter --
Manufacturer tde

FO SC Simplex Blind stopper

Type FO Blind stopper
Application For covering of unused adapter slots

Mounting set M5 for Splice boxes

Type Mounting set M5
  Set of 4 (cage nuts and screws)

Additional Information

Part number TBL-PF24-12SCS-VI
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.