Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

FO cable for mobile use for indoor and outdoor 12E9/125µm G.657.A for MPO IP68 assembly

Quick Overview

Applications

  • Indoor / Data Centres
  • Suitable for multi fiber connectors (MPO) according to IEC 61754-7-1

Advantages

  • Flexible
  • Resilient
  • Totally dielectric
Listprice*: €11.21
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-A-VZNHZN11Y12E09
Listprice*: €11.21
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Type A-VZNHZN11Y12E09
SubUnit Ø 1350 ± 50µm (12 fibers)
Strength members Aramid Yarns
Inner jacket Termoplastic LSZH (Halogen free, low smoke emission, flame retardant compound)
Inner jacket Colour Yellow (RAL 1021)
Outer jacket PU-HFFR (Special Polyurethane, halogen free, flame retardant)
Outer jacket Colour Black
Weight 31 kg/km
Outer Ø 7.0 ± 0.4 mm
Tensile Load 500 N (Permanent)/ 900 N (Installation)
Max. crush 300 N/10cm
Temperature Range -20ºC to +70ºC
Min. Bending Radius 5 x Outer Ø (Operation) / 15 x Outer Ø (Installation)
Max. Length 2000 m
Standards

Environmental and mechanical tests according to EN 187000 and IEC 60794-1-2

Identification Mark

"t d e – A-V(ZN)H(ZN)11Y 12E09"

FO Fiber

Optical Characteristics
Type Singlemode G.657.A
Attenuation Coefficient 1310 nm ≤ 0.33 to ≤ 0.36 dB/km
  1383 nm ≤ 0.31 to ≤ 0.36 dB/km
  1550 nm ≤ 0.19 to ≤ 0.21 dB/km
  1625 nm ≤ 0.20 to ≤ 0.23 dB/km
Attenuation Variance Range 1285 to 1330 nm ≤ 0.03 dB/km
  1530 to 1570 nm ≤ 0.02 dB/km
  1460 to 1625 nm ≤ 0.04 dB/km
Mode Field Diameter 1310 nm 8.6 ± 0.4 μm
  1550 nm 9.8 ± 0.5 μm
Point Discontinuity (tp=1 μs) 1310 nm ≤ 0.05 dB
  1550 nm ≤ 0.05 dB
Attenuation Uniformity ≤ 0.05 dB
Fiber Cut-off Wavelength λc ≤ 1340 nm
Cable Cut-off Wavelength λcc ≤ 1260 nm
MAC (MFD1310/λc) ≤ 6.8
Zero Dispersion Wavelength λ0 1300 ≤ λ0 ≤ 1324 nm
Zero Dispersion Slope S0 ≤ 0.092 ps/nm2⋅km
PMDQ Link Design Value IEC/EN 60794-3
Chromatic Dispersion 1270 − 1340 nm ≤ 5.00 ps/nm⋅km
  1285 − 1330 nm ≤ 3.00 ps/nm⋅km
  1550 nm ≤ 18.00 ps/nm⋅km
Effective Group Index of Refraction 1310 nm 1.467
  1550 nm 1.467
Polarization Mode Dispersion Link Value ≤ 0.06 ps/√km
Polarization Mode Dispersion Individual Fiber ≤ 0.10 ps/√km
Geometrical Characteristics
Cladding Diameter 125 ± 0.7 μm
Core/Clad Concentricity Error ≤ 0.5 μm
Cladding Non-Circularity ≤ 0.7 %
Coating Diameter 245 ± 5 μm
Coating/Clad Concentricity Error ≤ 10.0 μm
Fiber Curl Radius ≥ 4.0 m
Standard Lengths 2.2 - 50.4 km
Colors Natural
Mechanical Characteristics
Proof Test ≥ 100 kpsi
  ≥ 8.8 N
  ≥ 0.7 GPa
Dynamic Tensile Strength Unaged Fiber (0.5 m) Median Tensile Strength ≥ 3.8 GPa
Dynamic Tensile Strength Unaged Fiber (0.5 m) 15th Percentile Tensile Strength ≥ 3.3 GPa
Aged Fiber (0.5 m) Median Tensile Strength ≥ 3.0 GPa
Aged Fiber (0.5 m) 15th Percentile Tensile Strength ≥ 2.8 GPa
Dynamic Fatigue Stress Corrosion Parameter nd ≥ 20
Operating Temperature Range -60 to +85 °C
Average Coating Strip Force (typical) 1.9 N
Bending Characteristics
Macrobending Loss Bend Induced Attenuation 10 turns, Radius 15 mm 1550 nm ≤ 0.03 dB
  10 turns, Radius 15 mm 1625 nm ≤ 0.2 dB
  1 turn, Radius 10 mm 1550 nm ≤ 0.3 dB
  1 turn, Radius 10 mm 1625 nm ≤ 1.0 dB
Environmental Characteristics
Change of Temperature Attenuation increase, -60°C to+85°C ≤ 0.05 dB/km
Dry Heat Attenuation increase, 30 days at 85°C ≤ 0.05 dB/km
Damp Heat Attenuation increase, 30 days at 85°C/85% R.H. ≤ 0.05 dB/km
Water Immersion Attenuation increase, 30 days in 23°C water ≤ 0.05 dB/km

Additional Information

Part number L-A-VZNHZN11Y12E09
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.